HP logo

HP Dock Connector to Ethernet & VGA Adapter

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
284781
Info modified on:
14 Jun 2024, 16:20:27
End of life date:
31 Mar 2020
Long product name HP Dock Connector to Ethernet & VGA Adapter:

Dock Connector to Ethernet & VGA Adapter

HP Dock Connector to Ethernet & VGA Adapter:

Expand what you can do with your HP EliteBook Folio 1040 G1 and G2 by using its side dock connector to add Ethernet and VGA connectivity with a single handy adapter.

- Connect the adapter to the notebook's side docking port to quickly add RJ-45 and VGA ports.
- Store the compact adapter in your carrying case alongside your notebook.
- Get a one-year parts replacement limited warranty.

Short summary description HP Dock Connector to Ethernet & VGA Adapter:

HP Dock Connector to Ethernet & VGA Adapter, Business, 60 mm, 150 mm, 15 mm, 37 g

Long summary description HP Dock Connector to Ethernet & VGA Adapter:

HP Dock Connector to Ethernet & VGA Adapter. HP segment: Business. Width: 60 mm, Depth: 150 mm, Height: 15 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.