location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rexel 10060 presentation display book

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rexel Check ‘Rexel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Nyrex™ Slimview A3 Display Book 24 Pockets Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10060 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010255705754
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Rexel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20831
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:32:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name Rexel 10060 presentation display book :
The long product name of Rexel 10060 presentation display book. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nyrex™ Slimview A3 Display Book 24 Pockets Black
More>>>
Short summary description Rexel 10060 presentation display book:
This short summary of the Rexel 10060 presentation display book data-sheet is auto-generated and uses the product title and the first six key specs.

Rexel 10060, Black, Black, Black, Black, Black, Black, 342 mm, 450 mm, 13 mm

Long summary description Rexel 10060 presentation display book:
This is an auto-generated long summary of Rexel 10060 presentation display book based on the first three specs of the first five spec groups.

Rexel 10060. Product colour: Black, Black, Black, Black, Black, Black. Package width: 342 mm, Package depth: 450 mm, Package height: 13 mm

Brand Image Product code Product Stock Price from
Rexel

Rexel 2103661 presentation display book 30 pockets A4
(show image)
2103661 Display Book 30 Pockets A4 Silver 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 2101189 presentation display book 36 pockets A4
(show image)
2101189 Soft Touch Smooth A4 Display Book 36 Pocket Black 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 2101186 presentation display book 24 pockets A4
(show image)
2101186 Soft Touch Combo A4 Display Book 24 Pocket Black 0.00
(excl. VAT)
0 (incl. VAT)