Philips logo

Philips AquaTouch Shaver series 3000 AT600/15 Electric Shaver Wet & Dry

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159919
Info modified on:
10 May 2023, 09:32:38
End of life date:
31 Dec 2023
Bullet Points Philips AquaTouch Shaver series 3000 AT600/15 Electric Shaver Wet & Dry:
  • - Easy to grip
  • - Cordless use
  • - Built to last
  • - Long-lasting blades
  • - CloseCut blades
  • - Aquatec Wet & Dry
Warranty:
2-year
Long product name Philips AquaTouch Shaver series 3000 AT600/15 Electric Shaver Wet & Dry:

Philips Shaver series 3000 Electric Shaver Wet & Dry

Philips AquaTouch Shaver series 3000 AT600/15 Electric Shaver Wet & Dry:

Great skin protection, smooth shave.
Now you can enjoy a refreshing shave without worrying about damaging your skin. Use AquaTouch with shaving gel or foam for enhanced skin comfort. Aquatec seal ensures a safe, refreshing wet shave. Or use dry for a convenient quick shave.

Short summary description Philips AquaTouch Shaver series 3000 AT600/15 Electric Shaver Wet & Dry:

Philips AquaTouch Shaver series 3000 AT600/15 Electric Shaver Wet & Dry, Rotation shaver, Black, Blue, Plastic, 2 year(s), Battery, Nickel-Metal Hydride (NiMH)

Long summary description Philips AquaTouch Shaver series 3000 AT600/15 Electric Shaver Wet & Dry:

Philips AquaTouch Shaver series 3000 AT600/15 Electric Shaver Wet & Dry. Shaver system: Rotation shaver, Product colour: Black, Blue, Material: Plastic. Power source: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Charging time: 10 h. Handle(s) features: Ergonomic

Reasons to buy
3D tour
Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.