location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT SCF312/13 breast pump 125 ml Electronic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Single electronic breast pump SCF312/13
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF312/13 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103529163 show
Category:
Mechanical device that extracts milk from the breasts of a lactating woman. Breast pumps may be manual devices powered by hand or foot movements or electrical devices powered by electricity or batteries.
Breast Pumps Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116622
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Philips AVENT SCF312/13 user manual (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AVENT SCF312/13 breast pump 125 ml Electronic
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Out and about set
Long product name Philips AVENT SCF312/13 breast pump 125 ml Electronic :
The long product name of Philips AVENT SCF312/13 breast pump 125 ml Electronic. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AVENT Single electronic breast pump SCF312/13 Out and about set
More>>>
Philips AVENT SCF312/13 breast pump 125 ml Electronic:
The official description of Philips AVENT SCF312/13 breast pump 125 ml Electronic as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for Comfort
Unique active massage cushion for optimum comfort
Being stressed or in a hurry can make it more difficult to release your milk and can also
affect your milk supply. So feeling comfortable and relaxed really helps. Our pump has
been designed to increase your comfort when you are pumping.
Designed for comfort
- Remembers your personal rhythm
- Patented soft 5-petal massage cushion
Clinically proven effective
- Gentle yet effective results
Other great features
- Unique system for easy milk storage
- Also use as a manual breast pump

Short summary description Philips AVENT SCF312/13 breast pump 125 ml Electronic:
This short summary of the Philips AVENT SCF312/13 breast pump 125 ml Electronic data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT SCF312/13, 125 ml, Electronic, Transparent

Long summary description Philips AVENT SCF312/13 breast pump 125 ml Electronic:
This is an auto-generated long summary of Philips AVENT SCF312/13 breast pump 125 ml Electronic based on the first three specs of the first five spec groups.

Philips AVENT SCF312/13. Capacity: 125 ml. Extra soft, newborn flow nipple(s): 1 pc(s), Electronic breast pump: 1 pc(s). AC input voltage: 100 - 240 V. Newborn nipple travel pack: 1 pc(s), Spare parts: 2 pc(s)

Patented soft massage cushion
Patented soft massage cushion

The unique active massage cushion is intended to help stimulate natural let-down

Unique milk storage system
Unique milk storage system

Make your life easier by expressing directly into any of our wide range of Philips AVENT baby bottles and breast milk storage containers for the fridge or freezer

Remembers your personal rhythm
Remembers your personal rhythm

Only Philips AVENT's electric breast pumps have a unique memory feature that learns and continues your personal pumping rhythm for maximum comfort

Also u as a manual breast pump
Also u as a manual breast pump

Can also be used as a manual breast pump when that's more convenient

Gentle yet effective results
Gentle yet effective results

The gentle-draw vacuum of the Philips AVENT breast pump mimics a baby's natural suckling action for comfortable efficacy

Technical details
Type *
Electronic
Country of origin
United Kingdom
Product colour *
Transparent
Disposable breast pads
1 pc(s)
Manual breast pump
1 pc(s)
Doesn't contain
Bisphenol A (BPA)
Weight & dimensions
Capacity *
125 ml
Packaging content
Extra soft, newborn flow nipple(s)
1 pc(s)
Travel pouch
Yes
Battery pack
Yes
Newborn nipple travel pack
1 pc(s)
Spare parts
2 pc(s)
Electronic breast pump
1 pc(s)
Power
AC input voltage
100 - 240 V