HP logo

HP OfficeJet Imprimantă Pro 8610 e-All-in-One Thermal inkjet A4 4800 x 1200 DPI 19 ppm Wi-Fi

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
364337
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
06 Oct 2017
Warranty:
1 year
Long product name HP OfficeJet Imprimantă Pro 8610 e-All-in-One Thermal inkjet A4 4800 x 1200 DPI 19 ppm Wi-Fi:

600MHz, 128MB, A4, print: 4800x1200DPI, 19ppm, copy: 1200x600DPI, 13cpm, scan: CIS, 1200x1200DPI, 5.5ppm, fax: 300x3000.25pps, USB 2.0, Wi-Fi, Fast Ethernet, 11.9kg, black

HP OfficeJet Imprimantă Pro 8610 e-All-in-One Thermal inkjet A4 4800 x 1200 DPI 19 ppm Wi-Fi:

Print professional-quality colour for up to 50% lower cost per page than lasers.
Create high-quality colour documents for up to 50% lower cost per page than lasers.
Print professional-looking documents with crisp, sharp black and vibrant, long-lasting colour using Original HP pigment inks.
Get the job done fast with print speeds of up to 19 ppm black, 14.5 ppm colour.
Create double-sided flyers, borderless photos, impressive leaflets and other marketing materials.

Print from the office or on the go via your smartphone, tablet or notebook.
Print wirelessly from your mobile device - no router or access to local network needed.
Enjoy easy printing from your smartphone, tablet and notebook when you're on the go, with HP ePrint.
Print documents, e-mails, photos and more, when it's convenient for you.
Share high-productivity print tools across the office with 10/100 Ethernet connectivity.

Get more done with a range of productivity-enhancing business tools.
Tap and swipe the touchscreen to access time-saving apps and manage print, copy, scan and fax tasks.
Boost productivity with fast two-sided printing, and 35-page automatic document feeder.
Scan to email, network folders, and the cloud - LDAP directory lookup locates your email destination.
Handle high volume print jobs with confidence - up to 30000-page monthly duty cycle.

Short summary description HP OfficeJet Imprimantă Pro 8610 e-All-in-One Thermal inkjet A4 4800 x 1200 DPI 19 ppm Wi-Fi:

HP OfficeJet Imprimantă Pro 8610 e-All-in-One, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description HP OfficeJet Imprimantă Pro 8610 e-All-in-One Thermal inkjet A4 4800 x 1200 DPI 19 ppm Wi-Fi:

HP OfficeJet Imprimantă Pro 8610 e-All-in-One. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 14,5 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.