location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung GT-S3600 black 5,59 cm (2.2") 105 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT-S3600 black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-S3600RKACIT
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80098
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:08:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung GT-S3600 black 5,59 cm (2.2") 105 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 5,59 cm (2.2") 176 x 220 pixels
  • - Rear camera resolution (numeric): 1,3 MP
  • - Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - 880 mAh
Long product name Samsung GT-S3600 black 5,59 cm (2.2") 105 g :
The long product name of Samsung GT-S3600 black 5,59 cm (2.2") 105 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

S3600 black, 2.2" 65k TFT, 1.3 Megapixel, FM, SMS, MMS, e-mail, Bluetooth
More>>>
Samsung GT-S3600 black 5,59 cm (2.2") 105 g:
The official description of Samsung GT-S3600 black 5,59 cm (2.2") 105 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Design
- Slim metallic clamshell has a luxurious look that is stunning.
- Large 2.2” TFT LCD offers an enjoyable viewing experience.
- Streamlined body line presents a stylish profile.
- Brushed metal material give the mobile a premium look.

Camera
- 1.3 Megapixel camera captures good quality photos.
- Photo slideshow enables comfortable viewing of your photo library.
- Record QCIF video in MPEG4 and H.263 formats.
- Store everything on microSD (up to 2GB).

Music
- Embedded music player supports MP3/AAC/AAC+/e-AAC+/WMA/AMR/MIDI Playback.
- OMA DRM v1.0 and WMDRM (MTP Support) ensure seamless compatibility of music files.
- Background Music lets you listen while you access other mobile applications.
- Offline Mode offers mobile usage without the phone signal.
- FM Radio lets you tune into the latest hits around the clock.
- RDS service streams information to your mobile as you listen to the radio.
- Record clips from FM radio and convert them to ring-tones.

Short summary description Samsung GT-S3600 black 5,59 cm (2.2") 105 g:
This short summary of the Samsung GT-S3600 black 5,59 cm (2.2") 105 g data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung GT-S3600 black, Clamshell, 5,59 cm (2.2"), 1,3 MP, Bluetooth, 880 mAh, Black

Long summary description Samsung GT-S3600 black 5,59 cm (2.2") 105 g:
This is an auto-generated long summary of Samsung GT-S3600 black 5,59 cm (2.2") 105 g based on the first three specs of the first five spec groups.

Samsung GT-S3600 black. Form factor: Clamshell. Display diagonal: 5,59 cm (2.2"), Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 1,3 MP. Bluetooth. FM radio. Battery capacity: 880 mAh, Standby time (2G): 300 h. Weight: 105 g. Product colour: Black

Design
Product colour *
Black
Display
Display diagonal *
5,59 cm (2.2")
Display resolution *
176 x 220 pixels
Display type
LCD
Panel type
LCD
Display number of colours
65536 colours
Touchscreen *
No
Memory
Flash card support *
Yes
Internal memory
30 MB
Camera
Rear camera resolution (numeric)
1,3 MP
Rear camera resolution
1280 x 960 pixels
Rear camera *
Yes
Sensor type
CMOS
Network
Data network *
Edge, GPRS
Data transmission
Bluetooth version
2.0+EDR
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Polyphonic rings quantity
64
Power
Battery capacity *
880 mAh
Talk time (2G) *
3,5 h
Standby time (2G) *
300 h
Weight & dimensions
Weight *
105 g
Width
49,5 mm
Depth
15,3 mm
Height
98 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar
Java technology
Yes
Vibrating alert
Yes
Form factor *
Clamshell
Text prediction system type
T9
Text prediction system
Yes
Other features
Networking type
EGSM/GSM
Operating frequency
850/900/1800/1900 MHz
Video capability
Yes
USB 2.0 ports quantity
1
Playback formats
MP3 / MIDI / ACC / ACC+ / eAAC+ / WMA
Source Testseek summary Average rating
Reviews
Updated:
2011-10-27 12:55:09
Uk has collected 2 expert reviews for Samsung GT-S3600 black 5.59 cm (2.2") 105 g and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Brand Image Product code Product Stock Price from
Samsung E1120 black 3,86 cm (1.52") 66,4 g Samsung E1120 black 3,86 cm (1.52") 66,4 g
(show image)
GT-E1120ZSACIT E1120 black 0.00
(excl. VAT)
0 (incl. VAT)
Samsung GT-S3600 pink 5,59 cm (2.2") 105 g Samsung GT-S3600 pink 5,59 cm (2.2") 105 g
(show image)
GT-S3600TIACIT GT-S3600 pink 0.00
(excl. VAT)
0 (incl. VAT)