location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung EP-WG900IBEGWW mobile device charger Mobile phone Silver USB Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EP-WG900IBEGWW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EP-WG900IBEGWW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086187053
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114946
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung EP-WG900IBEGWW mobile device charger Mobile phone Silver USB Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger compatibility: Mobile phone
  • - Charger type: Indoor
  • - Power source type: USB
  • - Silver
  • - Contactless
  • - Maximum output voltage: 5 V
Long product name Samsung EP-WG900IBEGWW mobile device charger Mobile phone Silver USB Indoor :
The long product name of Samsung EP-WG900IBEGWW mobile device charger Mobile phone Silver USB Indoor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The GALAXY S5 S Charging Kit is the new standard in battery charging. Consisting of a charging ...
More>>>
Short summary description Samsung EP-WG900IBEGWW mobile device charger Mobile phone Silver USB Indoor:
This short summary of the Samsung EP-WG900IBEGWW mobile device charger Mobile phone Silver USB Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung EP-WG900IBEGWW, Indoor, USB, 5 V, Silver

Long summary description Samsung EP-WG900IBEGWW mobile device charger Mobile phone Silver USB Indoor:
This is an auto-generated long summary of Samsung EP-WG900IBEGWW mobile device charger Mobile phone Silver USB Indoor based on the first three specs of the first five spec groups.

Samsung EP-WG900IBEGWW. Charger type: Indoor, Power source type: USB, Charger compatibility: Mobile phone. Maximum output voltage: 5 V. Product colour: Silver

Brand Image Product code Product Stock Price from
Samsung ETA0U10E Mobile phone Black AC Indoor Samsung ETA0U10E Mobile phone Black AC Indoor
(show image)
ETA0U10EBEC ETA0U10E 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)