location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic TNEO-108-BLACK tablet case 17,8 cm (7") Sleeve case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPad mini / 7" Tablet Sleeve with Pocket
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TNEO-108-BLACK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085854228862 show
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘Case Logic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51630
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2021 14:46:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Case Logic TNEO-108-BLACK tablet case 17,8 cm (7") Sleeve case
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 17,8 cm (7") Black
  • - Polyester
  • - Scratch resistant
  • - 168 g
Warranty: 25 Years
Long product name Case Logic TNEO-108-BLACK tablet case 17,8 cm (7") Sleeve case :
The long product name of Case Logic TNEO-108-BLACK tablet case 17,8 cm (7") Sleeve case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iPad mini / 7" Tablet Sleeve w/ Pocket, Black
More>>>
Case Logic TNEO-108-BLACK tablet case 17,8 cm (7") Sleeve case:
The official description of Case Logic TNEO-108-BLACK tablet case 17,8 cm (7") Sleeve case as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The most streamlined of sleeves cradles your tablet in the main compartment and stores essential accessories in a front zipper pocket. Confidently tote your power adapter, USB cord, earbuds or phone in the outer pocket, while an interior protection panel keeps your screen safe. Easily transport this sleek design solo or tucked into another bag.

- Compact sleeve fits the iPad mini®, iPad® mini with Retina display, Kindle Fire HD, Samsung Galaxy Tab® 2 7.0, Google Nexus 7 and other 7” Tablets with or without a fitted folio
- Durable, weather resistant neoprene offers superb padding and stretch to cushion and protect your electronics
- Outer zippered pocket provides a convenient place to carry accessories and personal items
- Screen protection panel separates tablet from front pocket contents to prevent scratching

Short summary description Case Logic TNEO-108-BLACK tablet case 17,8 cm (7") Sleeve case:
This short summary of the Case Logic TNEO-108-BLACK tablet case 17,8 cm (7") Sleeve case data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic TNEO-108-BLACK, Sleeve case, Any brand, iPad mini, Kindle Fire HD, Samsung Galaxy Tab 2 7.0, Google Nexus 7, 17,8 cm (7"), 168 g

Long summary description Case Logic TNEO-108-BLACK tablet case 17,8 cm (7") Sleeve case:
This is an auto-generated long summary of Case Logic TNEO-108-BLACK tablet case 17,8 cm (7") Sleeve case based on the first three specs of the first five spec groups.

Case Logic TNEO-108-BLACK. Case type: Sleeve case, Brand compatibility: Any brand, Compatibility: iPad mini, Kindle Fire HD, Samsung Galaxy Tab 2 7.0, Google Nexus 7, Maximum screen size: 17,8 cm (7"). Weight: 168 g

Features
Compatibility *
iPad mini, Kindle Fire HD, Samsung Galaxy Tab 2 7.0, Google Nexus 7
Maximum screen size *
17,8 cm (7")
Case type *
Sleeve case
Material *
Polyester
Warna utama produk *
Black
Brand compatibility *
Any brand
Stand mode *
No
Protection features
Scratch resistant
Weight & dimensions
Width
27,9 mm
Depth
167,6 mm
Height
226,1 mm
Interior dimensions (W x D x H)
17,78 x 137,2 x 205,7 mm
Weight
168 g
Packaging data
Quantity per pack
1 pc(s)
Other features
Carrying style
Bag
Brand Image Product code Product Stock Price from
Case Logic Attaché 25,4 cm (10") Messenger case Pink Case Logic Attaché 25,4 cm (10") Messenger case Pink
(show image)
TNEO-110 PINK iPad / 10" Tablet Attaché with Pocket 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic TNEO-110 Black 25,4 cm (10") Messenger case Case Logic TNEO-110 Black 25,4 cm (10") Messenger case
(show image)
3201749 iPad / 10" Tablet Attaché with Pocket 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)