location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust ClassicLine keyboard PS/2 QWERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ClassicLine Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16291
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148330
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:12:35
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Trust ClassicLine keyboard PS/2 QWERTY :
The long product name of Trust ClassicLine keyboard PS/2 QWERTY. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ClassicLine Keyboard
More>>>
Trust ClassicLine keyboard PS/2 QWERTY:
The official description of Trust ClassicLine keyboard PS/2 QWERTY as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Durable, spill resistant keyboard for trouble free and long lasting performance
- Full size, classic keyboard layout for comfortable and accurate typing
- Just plug-in and start, no software needed
- PS/2 connection

Short summary description Trust ClassicLine keyboard PS/2 QWERTY:
This short summary of the Trust ClassicLine keyboard PS/2 QWERTY data-sheet is auto-generated and uses the product title and the first six key specs.

Trust ClassicLine Keyboard, Wired, PS/2, QWERTY

Long summary description Trust ClassicLine keyboard PS/2 QWERTY:
This is an auto-generated long summary of Trust ClassicLine keyboard PS/2 QWERTY based on the first three specs of the first five spec groups.

Trust ClassicLine Keyboard. Connectivity technology: Wired, Device interface: PS/2, Keyboard layout: QWERTY

Keyboard
Connectivity technology *
Wired
Device interface *
PS/2
Keyboard layout *
QWERTY
Features
Plug and Play
Yes
Mouse
Mouse included *
No
System requirements
Mac operating systems supported
No
Minimum system requirements
Windows Vista or XP. USB port.
Packaging data
Package dimensions (WxDxH)
203 x 481 x 40 mm
Other features
Internal
No
Compatible operating systems
Win Vista, XP
Contents
Keyboard. User's guide.
Brand Image Product code Product Stock Price from
Trust Multimedia Scroll KB-2200 keyboard USB QWERTY Trust Multimedia Scroll KB-2200 keyboard USB QWERTY
(show image)
15051 Multimedia Scroll Keyboard KB-2200 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)