location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Vustyle iPad Air Case 24,6 cm (9.7") Folio Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VuStyle iPad Air Case Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
THZ342EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5051794013856
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77735
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:38:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus Vustyle iPad Air Case 24,6 cm (9.7") Folio Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Folio 24,6 cm (9.7") Black, Grey
  • - Leatherette
  • - Stand mode
  • - 230 g
Warranty: Limited Lifetime
Long product name Targus Vustyle iPad Air Case 24,6 cm (9.7") Folio Black, Grey :
The long product name of Targus Vustyle iPad Air Case 24,6 cm (9.7") Folio Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Vustyle iPad Air Case, Black
More>>>
Targus Vustyle iPad Air Case 24,6 cm (9.7") Folio Black, Grey:
The official description of Targus Vustyle iPad Air Case 24,6 cm (9.7") Folio Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The stylish form fit iPad Air case Vustyle™ securely protects your device and offers automatic wake/sleep functionality. The durable twill and faux leather cover transforms into a stand with unlimited viewing angles and a comfortable typing position. The secure cover closure and soft interior lining protects your iPad Air screen when you are on the go. Access to all ports, features and functions of your iPad Air from inside the case.

- Stylish form fit iPad case with auto wake/sleep functionality
- Durable twill and faux leather with soft interior lining
- Infinite hands free viewing angles and a comfortable typing position
- Discreet storage for credit card or building access plus stylus holder
- Secure cover closure ensures screen protection on the go

Short summary description Targus Vustyle iPad Air Case 24,6 cm (9.7") Folio Black, Grey:
This short summary of the Targus Vustyle iPad Air Case 24,6 cm (9.7") Folio Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Vustyle iPad Air Case, Folio, Apple, iPad Air, 24,6 cm (9.7"), 230 g

Long summary description Targus Vustyle iPad Air Case 24,6 cm (9.7") Folio Black, Grey:
This is an auto-generated long summary of Targus Vustyle iPad Air Case 24,6 cm (9.7") Folio Black, Grey based on the first three specs of the first five spec groups.

Targus Vustyle iPad Air Case. Case type: Folio, Brand compatibility: Apple, Compatibility: iPad Air, Maximum screen size: 24,6 cm (9.7"). Weight: 230 g

Features
Compatibility *
iPad Air
Maximum screen size *
24,6 cm (9.7")
Case type *
Folio
Material *
Leatherette
Warna utama produk *
Black, Grey
Brand compatibility *
Apple
Stand mode *
Yes
Country of origin
China
Weight & dimensions
Width
180 mm
Weight & dimensions
Depth
10 mm
Height
250 mm
Weight
230 g
Packaging data
Package width
20 mm
Package depth
180 mm
Package height
280 mm
Package weight
280 g
Other features
Carrying style
Bag
Brand Image Product code Product Stock Price from
Targus THZ34203EU tablet case Folio Blue, Grey Targus THZ34203EU tablet case Folio Blue, Grey
(show image)
THZ34203EU THZ34203EU 0.00
(excl. VAT)
0 (incl. VAT)
Targus THZ34201EU tablet case Folio Brown, Grey Targus THZ34201EU tablet case Folio Brown, Grey
(show image)
THZ34201EU THZ34201EU 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)