location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Electrified RLC-030 projector lamp

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrified Check ‘Electrified’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RLC-030
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RLC-030
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Electrified’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Electrified: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18566
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Nov 2017 03:23:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name Electrified RLC-030 projector lamp :
The long product name of Electrified RLC-030 projector lamp. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RLC-030 E-Series Replacement Lamp
More>>>
Short summary description Electrified RLC-030 projector lamp:
This short summary of the Electrified RLC-030 projector lamp data-sheet is auto-generated and uses the product title and the first six key specs.

Electrified RLC-030, 2000 h, Viewsonic, PJ503D

Long summary description Electrified RLC-030 projector lamp:
This is an auto-generated long summary of Electrified RLC-030 projector lamp based on the first three specs of the first five spec groups.

Electrified RLC-030. Service life of lamp: 2000 h, Brand compatibility: Viewsonic, Compatibility: PJ503D

Brand Image Product code Product Stock Price from
CoreParts

CoreParts ML10716 projector lamp 160 W
(show image)
ML10716 ML10716 0.00
(excl. VAT)
0 (incl. VAT)
GO Lamps

GO Lamps GL168 projector lamp 200 W NSH
(show image)
GL168 GL168 0.00
(excl. VAT)
0 (incl. VAT)