location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP E5Z76AA graphics card NVIDIA Quadro K3100M 4 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E5Z76AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E5Z76AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758695456 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 294226
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Apr 2024 11:13:26
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Nov 2016
Product end of life date
Bullet Points HP E5Z76AA graphics card NVIDIA Quadro K3100M 4 GB GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA Quadro K3100M 4 GB GDDR5
  • - 3840 x 2160 pixels 256 bit 3200 MHz PCI Express x16 3.0
  • - DirectX version: 11.1 OpenGL version: 4.3
Warranty: The NVIDIA Quadro K3100M has a one-year limitedor the remainder of theof the HP product in which it is installed. Technical support is available seven days a week, 24 hours a day by phone, as well as online support forums. Parts and labor are available on-site within the next business day. Telephone support is available for parts diagnosis and installation. Certain restrictions and exclusions apply.
Long product name HP E5Z76AA graphics card NVIDIA Quadro K3100M 4 GB GDDR5 :
The long product name of HP E5Z76AA graphics card NVIDIA Quadro K3100M 4 GB GDDR5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NVIDIA Quadro K3100M 4GB Graphics Card
More>>>
HP E5Z76AA graphics card NVIDIA Quadro K3100M 4 GB GDDR5:
The official description of HP E5Z76AA graphics card NVIDIA Quadro K3100M 4 GB GDDR5 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Deliver impressive graphics and multi-display performance with the NVIDIA Quadro K3100M graphics board. It’s an ideal solution for demanding product design/development and digital media applications and workflows.

- Easily support your professional software application base with comprehensive ISV certifications. Get excellent performance from the ultra-efficient Kepler GPU architecture and 4 GB of ultrafast GDDR5 memory to zip through larger models and datasets.
- Maximize your productivity by driving up to four digital displays from a single card and managing them with NVIDIA’s Mosaic and nView technology.
- Get support for the latest graphics APIs including OpenGL 4.3 and CUDA 5.0. Windows 8 compliance helps ensure simplified deployment in the newest Windows installations.
- Rest assured with a graphics card designed to the MXM v3.1 Type A specification for compatibility with the HP Z1 G2 Workstation.

Short summary description HP E5Z76AA graphics card NVIDIA Quadro K3100M 4 GB GDDR5:
This short summary of the HP E5Z76AA graphics card NVIDIA Quadro K3100M 4 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

HP E5Z76AA, Quadro K3100M, 4 GB, GDDR5, 256 bit, 3840 x 2160 pixels, PCI Express x16 3.0

Long summary description HP E5Z76AA graphics card NVIDIA Quadro K3100M 4 GB GDDR5:
This is an auto-generated long summary of HP E5Z76AA graphics card NVIDIA Quadro K3100M 4 GB GDDR5 based on the first three specs of the first five spec groups.

HP E5Z76AA. Graphics processor family: NVIDIA, Graphics processor: Quadro K3100M, Processor frequency: 705 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 3200 MHz. Maximum resolution: 3840 x 2160 pixels. DirectX version: 11.1, OpenGL version: 4.3. Interface type: PCI Express x16 3.0

Processor
CUDA *
Yes
CUDA cores
768
Graphics processor family *
NVIDIA
Graphics processor *
Quadro K3100M
Processor frequency *
705 MHz
Maximum resolution *
3840 x 2160 pixels
Memory
Discrete graphics card memory *
4 GB
Graphics card memory type *
GDDR5
Memory bus *
256 bit
Memory clock speed
3200 MHz
Memory bandwidth (max)
102,4 GB/s
Ports & interfaces
Interface type *
PCI Express x16 3.0
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
11.1
Shader model version *
5.0
OpenGL version *
4.3
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Depth
82 mm
Width
105 mm
Other features
Graphics card interface
MXM v3.1 Typ B (82 mm x 105 mm)
Compatible products
HP Z1 G2
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)