location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra 8800-01-46 headphone/headset accessory Cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8800-01-46
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8800-01-46 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0706487012108 show
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 218034
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 10:42:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name Jabra 8800-01-46 headphone/headset accessory Cable :
The long product name of Jabra 8800-01-46 headphone/headset accessory Cable. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

QD to 2.5 mm Jack coiled cord
More>>>
Jabra 8800-01-46 headphone/headset accessory Cable:
The official description of Jabra 8800-01-46 headphone/headset accessory Cable as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cord 2m coiled w 2.5mm plug.

-Works with most carbon-based telephone systems (incl. Avaya Callmaster III and IV).
-Microphone amplification to boost transmit level.
-Plug-and-play installation with simple slide adjustment.

Short summary description Jabra 8800-01-46 headphone/headset accessory Cable:
This short summary of the Jabra 8800-01-46 headphone/headset accessory Cable data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra 8800-01-46, Cable, Black

Long summary description Jabra 8800-01-46 headphone/headset accessory Cable:
This is an auto-generated long summary of Jabra 8800-01-46 headphone/headset accessory Cable based on the first three specs of the first five spec groups.

Jabra 8800-01-46. Product type: Cable, Product colour: Black

Features
Product type *
Cable
Brand compatibility *
Panasonic
Compatibility
GB500, PLX CA40
Product colour
Black
Coiled cable
Yes
Weight & dimensions
Cable length
0,5 m
Coiled cable length
2 m
Ports & interfaces
Connector 1
QD
Ports & interfaces
Connector 2
2.5 mm
Packaging content
Quantity per pack
1 pc(s)
Packaging data
Package width
50 mm
Package depth
50 mm
Package height
100 mm
Package weight
20 g
Logistics data
Harmonized System (HS) code
85189000
Country of origin
China
Brand Image Product code Product Stock Price from
Jabra 88001-99 headphone/headset accessory Cable Jabra 88001-99 headphone/headset accessory Cable
(show image)
88001-99 Jabra GN1200 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 7 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)