location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra BT4010 Headset Wireless Ear-hook, In-ear Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra BT4010 Bluetooth Headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-94100000-60 show
Show alternative article codes used in the online market place
Category:
Headsets are headphone or headphones combined with a microphone. Headsets provide the equivalent functionality of a telephone handset but with hands-free operation. They have many uses including in call centers and other telephone-intensive jobs and for anybody wishing to have both hands free during a telephone conversation.
Headphones & Headsets Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55874
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jun 2023 13:33:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra BT4010 Headset Wireless Ear-hook, In-ear Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Ear-hook, In-ear Headset
  • - Wireless USB connectivity Bluetooth 2.0 10 m
  • - Microphone type: Boom
Long product name Jabra BT4010 Headset Wireless Ear-hook, In-ear Bluetooth Black :
The long product name of Jabra BT4010 Headset Wireless Ear-hook, In-ear Bluetooth Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra BT4010 Bluetooth Headset
More>>>
Jabra BT4010 Headset Wireless Ear-hook, In-ear Bluetooth Black:
The official description of Jabra BT4010 Headset Wireless Ear-hook, In-ear Bluetooth Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Bluetooth just got easier and more intuitive with a Smart Display

Bluetooth just got easier and more intuitive with a smart display

Short summary description Jabra BT4010 Headset Wireless Ear-hook, In-ear Bluetooth Black:
This short summary of the Jabra BT4010 Headset Wireless Ear-hook, In-ear Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra BT4010, Wireless, 10 g, Headset, Black

Long summary description Jabra BT4010 Headset Wireless Ear-hook, In-ear Bluetooth Black:
This is an auto-generated long summary of Jabra BT4010 Headset Wireless Ear-hook, In-ear Bluetooth Black based on the first three specs of the first five spec groups.

Jabra BT4010. Product type: Headset. Connectivity technology: Wireless, Bluetooth, Wireless range: 10 m. Weight: 10 g. Product colour: Black

Performance
Product type *
Headset
Wearing style *
Ear-hook, In-ear
Headset type
Monaural
Product colour *
Black
Hearing protection technologies
Jabra PeakStop
Music playback
No
Certification
Bluetooth SIG, CE
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
Bluetooth
Yes
Bluetooth version
2.0
Wireless range
10 m
Microphone
Microphone type *
Boom
Microphone direction type
Omnidirectional
Microphone mute
No
Battery
Talk time
6 h
Battery
Battery charge indicator
Yes
Battery recharge time
2 h
Standby time
150 h
Operational conditions
Operating temperature (T-T)
-10 - 50 °C
Storage temperature (T-T)
-10 - 45 °C
Weight & dimensions
Width
17 mm
Height
490 mm
Weight
10 g
Packaging content
Quick start guide
Yes
Cables included
USB
Technical details
Removable earhook
Yes
Other features
Compatibility
Telephone
Dimensions (WxDxH)
17 x 27,9 x 49 mm
Digital Signal Processing (DSP)
No
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 14:27:15
Uk has collected 7 expert reviews for Jabra BT4010 Bluetooth Headset and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
gadgetspeak.com
Updated:
2013-11-20 14:27:01
Ive reviewed a good number of Bluetooth headset here at Gadgetspeak. Each had strengths and weaknesses, but one thing they have all shared is an irresistible urge to show off colourful LED light displays...
80%
pocket-lint.com
Updated:
2013-11-20 14:27:01
With visual feedback and simplicity in use, there is little to fault with the BT4010...
Good Visual display, great call quality, easy to use...
Bad Only one size of ear cup...
Bottom line With visual feedback and simplicity in use, there is little to fault with the BT4010...
90%
product-reviews.net
Updated:
2016-01-30 10:40:45
Jabra sent us the BT4010 Bluetooth headset and on first impressions honestly thought this is just another ordinary headset and nothing to special in my eyes, but I was wrong. It is actually a nice little headset which is one of the easiest I have ever...
0%
Brand Image Product code Product Stock Price from
Jabra BT2070 Bluetooth-Headset Wireless Black Jabra BT2070 Bluetooth-Headset Wireless Black
(show image)
100-9207000-60 BT2070 Bluetooth-Headset 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BT320s Headset Wireless Bluetooth Black, Silver Jabra BT320s Headset Wireless Bluetooth Black, Silver
(show image)
100-93200000-060 BT320s 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BT3010 BT Headset + 33 Cover Wireless Bluetooth Jabra BT3010 BT Headset + 33 Cover Wireless Bluetooth
(show image)
100-93100000-60 BT3010 BT Headset + 33 Cover 0.00
(excl. VAT)
0 (incl. VAT)