ASUS logo

ASUS MeMO Pad FHD 10 ME302C-1A043A Intel Atom® 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 4.2 White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29643
Info modified on:
19 Jul 2024, 20:05:02
Long product name ASUS MeMO Pad FHD 10 ME302C-1A043A Intel Atom® 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 4.2 White:

Atom Z2560, 2GB RAM, 32GB, PowerVR SGX 544MP, WLAN 802.11, Bluetooth 3.0, 5 MP, Android 4.2

ASUS MeMO Pad FHD 10 ME302C-1A043A Intel Atom® 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 4.2 White:

ASUS MeMO Pad FHD 10

Powerful, Full HD Entertainment

- 1920 x 1200 native resolution for vivid visuals and 178° wide viewing angles to reduce color shift
- Intel® Atom™ Z2560 processor (1.6GHz) with 2GB memory
- Up to 10 hours* of battery life (* looping 720p video under test conditions)
- Dual speakers with SonicMaster Technology for incredible sound
- Only 9.5mm thick and 580g in weight
- Seamless video streaming with Miracast

Full HD IPS Display
1920 x 1200 native resolution for vivid visuals and 178° wide viewing angles to reduce color shift.

Enhanced Onscreen Colors with ASUS Splendid
Pre-set color schemes ensure you get the best color accuracy and image fidelity for vivid onscreen color.

Capture Everyday Moments with Dual Camera
A 5MP rear camera and 1.2MP front camera lets you capture life's moments and keep in touch with family and friends through video calls.

Create Stunning Multimedia Albums with ASUS Story
Create and share interactive flip page photo albums complete with narrative text and maps.

Stereo Speaker for Amazing Audio Enjoyment
The audio will come out directly towards your enjoyment. No matter it is movie, music or video clip, it's just amazing to have stereo audio surrounding anytime, anywhere.

SonicMaster for Incredible Sound
SonicMaster Audio technology employs sophisticated audio processing from waves, recipient of a Technical GRAMMY Award®, for incredible sound.

TOUCH
10-point multi-touch display for an improved gaming experience .

Ultimate Entertainment
Intel® Atom™ Z2560 processor (1.6GHz) with 2GB memory for a smooth web surfing experience and low power consumption for all-day computing.

Micro SD Slot for up to 32G Expendability
Expand your storage with MicroSD slot on ASUS MeMO Pad FHD 10 with support for up to 32GB

All-day Mobile Entertainment
Up to 10 hours of battery life for web browsing, 10 hours for 720p video playing to enhance the best productivity.

Short summary description ASUS MeMO Pad FHD 10 ME302C-1A043A Intel Atom® 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 4.2 White:

ASUS MeMO Pad FHD 10 ME302C-1A043A, 25,6 cm (10.1"), 1920 x 1200 pixels, 32 GB, 2 GB, Android 4.2, White

Long summary description ASUS MeMO Pad FHD 10 ME302C-1A043A Intel Atom® 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 4.2 White:

ASUS MeMO Pad FHD 10 ME302C-1A043A. Display diagonal: 25,6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 32 GB. Processor family: Intel Atom®, Processor model: Z2560. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1,2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 580 g. Operating system installed: Android 4.2. Product colour: White

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.