WowWee logo

WowWee ROBOSAPIEN X

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116124
Info modified on:
22 Jan 2021, 18:26:59
Long product name WowWee ROBOSAPIEN X:

Real multi-speed, fast, dynamic walking, running and turning, Full function arms with two types of grippers

WowWee ROBOSAPIEN X:

Robosapien X™ is an exciting update to WowWee’s award-winning iconic humanoid robot. 14” tall and designed by a NASA scientist, he’s fast moving, full functioned and comes to life using either the included controller or via iOS or Android device with the new IR dongle.

Short summary description WowWee ROBOSAPIEN X:

WowWee ROBOSAPIEN X, Silver

Long summary description WowWee ROBOSAPIEN X:

WowWee ROBOSAPIEN X. Product colour: Silver

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.