location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 10m, USB2.0 - USB2.0 USB cable USB A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10m USB 2.0 Active Extension Cable - M/F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB2AAEXT10M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030854344 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 223417
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 00:58:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 10m, USB2.0 - USB2.0 USB cable USB A Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10 m
  • - USB A Male
  • - USB A Female
  • - USB 2.0 480 Mbit/s
  • - Black
  • - 1 pc(s)
Warranty: 2 Year Warranty
Long product name StarTech.com 10m, USB2.0 - USB2.0 USB cable USB A Black :
The long product name of StarTech.com 10m, USB2.0 - USB2.0 USB cable USB A Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 10m USB 2.0 Active Extension Cable M/F - 10 meter USB 2.0 Repeater / Extender Cable USB A (M) to USB A (F) 10 m Black - 3 ft
More>>>
StarTech.com 10m, USB2.0 - USB2.0 USB cable USB A Black:
The official description of StarTech.com 10m, USB2.0 - USB2.0 USB cable USB A Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extend the distance between a computer and a USB 2.0 device by 10 meters

The USB2AAEXT10M 10m Active USB 2.0 Extension Cable offers one USB-A male connector and one USB-A female connector, and provides an active extension of USB 2.0 devices of up to 10-meters (30-feet).

An all-in-one cable for overcoming distance restrictions as well as power source limitations, the active USB 2.0 extension cable incorporates bus-powered active circuitry to ensure performance beyond the length limits of standard USB cables.

Up to 4 of these cables can be daisy-chained together, allowing for a total USB extension of up to 40-meters. If necessary, the USB device can be powered from a wall outlet using the Universal AC power adapter (provided with the cable).

The USB2AAEXT10M repeater cable supports the full USB 2.0 bandwidth of 480 Mbps, and is backed by StarTech.com's 2-year Warranty.

The StarTech.com Advantage

- No USB signal loss, even at a distance of up to 30 feet (10 meters)
- Power your USB devices directly from the USB port or through the included universal external power adapter
- Daisy chain up to 4 cables together for reaching connection distances of up to 40-meters between your USB 2.0 devices

Short summary description StarTech.com 10m, USB2.0 - USB2.0 USB cable USB A Black:
This short summary of the StarTech.com 10m, USB2.0 - USB2.0 USB cable USB A Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 10m, USB2.0 - USB2.0, 10 m, USB A, USB A, USB 2.0, Male/Female, Black

Long summary description StarTech.com 10m, USB2.0 - USB2.0 USB cable USB A Black:
This is an auto-generated long summary of StarTech.com 10m, USB2.0 - USB2.0 USB cable USB A Black based on the first three specs of the first five spec groups.

StarTech.com 10m, USB2.0 - USB2.0. Cable length: 10 m. Connector 1: USB A, Connector 2: USB A, USB version: USB 2.0, Connector gender: Male/Female, Maximum data transfer rate: 0,48 Gbit/s, Connector contacts plating: Nickel, Product colour: Black

Features
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
USB A
Connector gender
Male/Female
Connector 1 gender *
Male
Connector 2 gender *
Female
Connector contacts plating
Nickel
Cable jacket material
Polyvinyl chloride (PVC)
Maximum data transfer rate
480 Mbit/s
Maximum data transfer rate
0,48 Gbit/s
Product colour *
Black
Weight & dimensions
Cable length *
10 m
Weight
500 g
Packaging data
Package width
225 mm
Package depth
215 mm
Package height
58 mm
Package weight
677 g
Packaging content
Quantity per pack *
1 pc(s)
Logistics data
Harmonized System (HS) code
84733080
Other features
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
StarTech.com USB2AAEXT15M USB cable USB 2.0 15 m USB A Black StarTech.com USB2AAEXT15M USB cable USB 2.0 15 m USB A Black
(show image)
USB2AAEXT15M 15m USB 2.0 Active Extension Cable - M/F 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com USB 2.0, 35 m, M/F USB cable USB A Black StarTech.com USB 2.0, 35 m, M/F USB cable USB A Black
(show image)
USB2AAEXT35M 35m USB 2.0 Active Extension Cable - M/F 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com USB 2.0, 20m, M/F USB cable USB A Black StarTech.com USB 2.0, 20m, M/F USB cable USB A Black
(show image)
USB2AAEXT20M 20m USB 2.0 Active Extension Cable - M/F 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)