location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Slim Bluetooth mouse Office Ambidextrous 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slim Bluetooth Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F3J92AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182090640 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 321883
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 13:58:28
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2020
Product end of life date
Bullet Points HP Slim Bluetooth mouse Office Ambidextrous 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office 1200 DPI Black
  • - Ambidextrous Bluetooth
  • - Scroll type: Wheel Buttons quantity: 3
  • - Power source: Batteries
  • - 1 AA
Warranty: HP's Input/Output devices have a one-year limitedTechnical support is available seven days a week, 24 hours a day, as well as in online support forums. Certain restrictions and exclusions apply.
Long product name HP Slim Bluetooth mouse Office Ambidextrous 1200 DPI :
The long product name of HP Slim Bluetooth mouse Office Ambidextrous 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Slim Bluetooth Mouse
More>>>
HP Slim Bluetooth mouse Office Ambidextrous 1200 DPI:
The official description of HP Slim Bluetooth mouse Office Ambidextrous 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy easy wireless notebook and tablet navigation with the HP Slim Bluetooth Mouse. The stylish mouse works with a range of operating systems, supports ambidextrous use, and is easy to pack and go.

Features

- Conserve your PC ports with a Bluetooth® mouse that pairs automatically and doesn’t require a USB micro-receiver.
- Enjoy compatibility with all of your devices at the office, on the road, and at home. The mouse is multi-OS compatible so you can swap usage between Windows, Mac OS X, Android™ and Chrome.
- Control the mouse with either hand. Three programmable buttons and a central scrolling wheel support comfortable, natural finger placement.
- Get extended battery life up to 6 months.1 Avoid surprises with a convenient LED battery indicator that alerts you when you need to change the batteries.
- Enjoy the reassurance of a one-year part replacement limited warranty. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.
- HP's Input and Output devices are compatible with all HP Business Notebook and docking products. NOTE: Not all models are available in all regions.

Short summary description HP Slim Bluetooth mouse Office Ambidextrous 1200 DPI:
This short summary of the HP Slim Bluetooth mouse Office Ambidextrous 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP Slim Bluetooth Mouse, Ambidextrous, Bluetooth, 1200 DPI, Black

Long summary description HP Slim Bluetooth mouse Office Ambidextrous 1200 DPI:
This is an auto-generated long summary of HP Slim Bluetooth mouse Office Ambidextrous 1200 DPI based on the first three specs of the first five spec groups.

HP Slim Bluetooth Mouse. Form factor: Ambidextrous. Device interface: Bluetooth, Movement resolution: 1200 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product colour: Black

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
Bluetooth
Movement resolution *
1200 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Scroll
Yes
Programmable mouse buttons
Yes
Buttons quantity *
3
Recommended usage
PC/Laptop
Design
Form factor *
Ambidextrous
Product colour *
Black
Surface coloration
Monochromatic
Material
ABS synthetics
LED indicators
Yes
HP segment
Business
Power
Power source *
Batteries
Power
Number of batteries supported
1
Battery type
AA
Service life of battery
6 month(s)
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Mobile operating systems supported
Android
Weight & dimensions
Width
101,7 mm
Depth
64,4 mm
Height
25 mm
Weight
44 g
Logistics data
Country of origin
China
Country Distributor
Deutschland 1 distributor(s)