location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY GENTIX mouse Office Ambidextrous USB Type-A Optical 1000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GENTIX CORDED MOUSE, Pale Grey, USB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JM-0300-0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0151903677575 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 253879
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Nov 2023 13:31:59
The date of the most recent change of this product data-sheet in Icecat.
CHERRY JM-0300-0 user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CHERRY GENTIX mouse Office Ambidextrous USB Type-A Optical 1000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Reliable corded mouse with three buttons and optical sensor
  • - Rubber side surfaces and rubber scroll wheel offer improved grip
  • - Symmetrical design - suitable for left and right-handed users
  • - High-resolution optical sensor with 1000 dpi resolution for precise and flowing cursor control
  • - Plug & Play for easy start up
  • - 1.8 m cable with USB connection for use on the laptop and PC
Warranty: Extended Manufacturer Warranty: 3 years
Long product name CHERRY GENTIX mouse Office Ambidextrous USB Type-A Optical 1000 DPI :
The long product name of CHERRY GENTIX mouse Office Ambidextrous USB Type-A Optical 1000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB, 1000 dpi, 100 mA, 1.8 m
More>>>
CHERRY GENTIX mouse Office Ambidextrous USB Type-A Optical 1000 DPI:
The official description of CHERRY GENTIX mouse Office Ambidextrous USB Type-A Optical 1000 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

GENTIX - a mouse to hold on to! Modern design, accurate scroll wheel action and precise mouse key pressure points make this product unique in its price class. The solid rubber sides make the mouse comfortable to use and ensure smooth, accurate cursor control even in hectic situations. The GENTIX mouse can be connected quickly and easily to any notebook, PC or Mac via the 1.8-metre cable with USB connection.

Short summary description CHERRY GENTIX mouse Office Ambidextrous USB Type-A Optical 1000 DPI:
This short summary of the CHERRY GENTIX mouse Office Ambidextrous USB Type-A Optical 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY GENTIX, Ambidextrous, Optical, USB Type-A, 1000 DPI, Black, Grey

Long summary description CHERRY GENTIX mouse Office Ambidextrous USB Type-A Optical 1000 DPI:
This is an auto-generated long summary of CHERRY GENTIX mouse Office Ambidextrous USB Type-A Optical 1000 DPI based on the first three specs of the first five spec groups.

CHERRY GENTIX. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product colour: Black, Grey

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
3
Recommended usage
PC/Laptop
Certification
VDE GS, c-tick, CE, FCC, BSMI, cTUVus
Design
Form factor *
Ambidextrous
Ergonomic design
Yes
Product colour *
Black, Grey
Surface coloration
Monochromatic
Game edition
No
Rubber grips
Yes
Ergonomics
Cable length
1,8 m
Plug and Play
Yes
Power
Power source *
Cable
Power consumption
100 mA
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 60 °C
Weight & dimensions
Width
111,5 mm
Depth
35 mm
Height
68,5 mm
Weight
120 g
Packaging data
Package width
139 mm
Package depth
45 mm
Package height
95 mm
Package weight
164 g
Package type
Box
Logistics data
Harmonized System (HS) code
84716070
Quantity per master (outer) case
40 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2015-05-27 13:36:14
Uk has collected 4 expert reviews for CHERRY GENTIX CORDED MOUSE, Pale Grey, USB and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
digitalversus.com
Updated:
2015-05-27 13:36:14
Instead of having buttons on the side (back/forward etc.), this mouse has textured rubber strips along its outer edges. These grips help you keep hold of the mouse and improve control.Cherry was keen for us to review this entry-level Gentix laser mouse...
Good Light and compact, Suitable for leftand righthanded users, Backlighting is attractive and can be useful in the dark, Matte black finish, Decent design...
Bad Basic tech specs, Not suitable for fastaction gaming, LED sensor: make sure you buy a mouse mat!, Too light for some users, Not enough controls: no side buttons, basic scroll wheel etc.
Bottom line The Cherry Gentix is an attractive basic mouse with a sleek matte black finish. You'd pick it for its design or its compact size rather than for its low-grade tech specs...
40%
Brand Image Product code Product Stock Price from
CHERRY MC 4000 mouse Office Ambidextrous USB Type-A Optical 2000 DPI CHERRY MC 4000 mouse Office Ambidextrous USB Type-A Optical 2000 DPI
(show image)
JM-4000 MC 4000 Corded Mouse, Black, USB 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY MC 3000 mouse Office Right-hand USB Type-A Optical 1000 DPI CHERRY MC 3000 mouse Office Right-hand USB Type-A Optical 1000 DPI
(show image)
JM-0120-0 MC 3000 Corded Mouse, Pale Grey, USB 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY MC 3000 mouse Office Right-hand USB Type-A Optical 1000 DPI CHERRY MC 3000 mouse Office Right-hand USB Type-A Optical 1000 DPI
(show image)
JM-0120-2 MC 3000 Corded Mouse, Black, USB 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY MW 2310 mouse Office Ambidextrous RF Wireless IR LED 2000 DPI CHERRY MW 2310 mouse Office Ambidextrous RF Wireless IR LED 2000 DPI
(show image)
JW-T0310 MW 2310 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY MW 2110 mouse Office Ambidextrous RF Wireless IR LED 2000 DPI CHERRY MW 2110 mouse Office Ambidextrous RF Wireless IR LED 2000 DPI
(show image)
JW-T0210 MW 2110 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY M-5400-0 mouse Office Ambidextrous USB Type-A Optical 1000 DPI CHERRY M-5400-0 mouse Office Ambidextrous USB Type-A Optical 1000 DPI
(show image)
M-5400-0 WHEELMOUSE OPTICAL Corded Mouse, Pale Grey, PS2/USB 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY MW 2400 mouse Office Ambidextrous RF Wireless 1200 DPI CHERRY MW 2400 mouse Office Ambidextrous RF Wireless 1200 DPI
(show image)
JW-0700-2 MW 2400 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY FingerTIP ID M-4230 mouse Office Ambidextrous USB Type-A Optical 800 DPI CHERRY FingerTIP ID M-4230 mouse Office Ambidextrous USB Type-A Optical 800 DPI
(show image)
M-4230 FingerTIP ID M-4230 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY MW 3000 mouse Office Right-hand RF Wireless Optical 1750 DPI CHERRY MW 3000 mouse Office Right-hand RF Wireless Optical 1750 DPI
(show image)
JW-T0100 MW 3000 Wireless Mouse, Black, USB 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY Gentix mouse Office Ambidextrous USB Type-A Optical 1000 DPI CHERRY Gentix mouse Office Ambidextrous USB Type-A Optical 1000 DPI
(show image)
JM-0300-2 GENTIX CORDED MOUSE, Black, USB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)