location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USBRETAUBMB USB cable USB 2.0 0,8 m USB A Micro-USB B/Mini-USB B Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2.5 ft Retractable USB Combo Cable – USB to Micro USB and Mini USB – M/M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USBRETAUBMB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030854207 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136436
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:41:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com USBRETAUBMB USB cable USB 2.0 0,8 m USB A Micro-USB B/Mini-USB B Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0,8 m
  • - USB A Straight Male
  • - Micro-USB B/Mini-USB B Angled Male
  • - USB 2.0 480 Mbit/s
  • - Black
  • - 1 pc(s)
Warranty: 2 Year Warranty
Long product name StarTech.com USBRETAUBMB USB cable USB 2.0 0,8 m USB A Micro-USB B/Mini-USB B Black :
The long product name of StarTech.com USBRETAUBMB USB cable USB 2.0 0,8 m USB A Micro-USB B/Mini-USB B Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 2.5 ft Retractable USB Combo Cable – USB to Micro USB and Mini USB M/M - 2 in 1 USB to Mini & Micro USB - Data & Charge Cable
More>>>
StarTech.com USBRETAUBMB USB cable USB 2.0 0,8 m USB A Micro-USB B/Mini-USB B Black:
The official description of StarTech.com USBRETAUBMB USB cable USB 2.0 0,8 m USB A Micro-USB B/Mini-USB B Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Charge or sync your Micro or Mini USB mobile devices anywhere you go with this portable USB 2.0 combo cable

The USBRETAUBMB 2.5ft Retractable USB to Micro and Mini USB Combo Cable lets you connect a variety of mobile devices, such as smartphones, tablet PCs, or digital cameras, to your computer for everyday tasks such as charging, data synchronization or file transfers.

This 2-in-1 multifunction cable is the perfect solution for connecting your Mini USB or Micro USB device while avoiding the hassle of swapping in and out between 2 separate cables.

Plus, the retractable, compact and lightweight design provides a portable solution that makes it perfect for carrying as an accessory in your laptop bag or carrying case.

The USBRETAUBMB is backed by StarTech.com's Lifetime Warranty to ensure dependable, long-lasting connections between your Mini / Micro USB and standard USB devices.

The StarTech.com Advantage

- Multipurpose cable for connecting both Micro or Mini USB devices
- Lightweight, portable cable, suitable for carrying in a laptop bag or carrying case
- Guaranteed reliability

Short summary description StarTech.com USBRETAUBMB USB cable USB 2.0 0,8 m USB A Micro-USB B/Mini-USB B Black:
This short summary of the StarTech.com USBRETAUBMB USB cable USB 2.0 0,8 m USB A Micro-USB B/Mini-USB B Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USBRETAUBMB, 0,8 m, USB A, Micro-USB B/Mini-USB B, USB 2.0, Male/Male, Black

Long summary description StarTech.com USBRETAUBMB USB cable USB 2.0 0,8 m USB A Micro-USB B/Mini-USB B Black:
This is an auto-generated long summary of StarTech.com USBRETAUBMB USB cable USB 2.0 0,8 m USB A Micro-USB B/Mini-USB B Black based on the first three specs of the first five spec groups.

StarTech.com USBRETAUBMB. Cable length: 0,8 m. Connector 1: USB A, Connector 2: Micro-USB B/Mini-USB B, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 0,48 Gbit/s, Connector contacts plating: Nickel, Product colour: Black

Features
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
Micro-USB B/Mini-USB B
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Angled
Connector contacts plating
Nickel
Cable jacket material
Polyvinyl chloride (PVC)
Maximum data transfer rate
480 Mbit/s
Maximum data transfer rate
0,48 Gbit/s
Product colour *
Black
Features
Plug and Play
Yes
Certification
CE, REACH
Weight & dimensions
Cable length *
0,8 m
Weight
21 g
Packaging data
Package width
125 mm
Package depth
225 mm
Package height
16 mm
Package weight
26 g
Packaging content
Quantity per pack *
1 pc(s)
Other features
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
StarTech.com 1m USB/Micro USB/Mini USB USB cable USB 2.0 USB A Micro-USB B White StarTech.com 1m USB/Micro USB/Mini USB USB cable USB 2.0 USB A Micro-USB B White
(show image)
USBHAUBMB1MW 1m White USB to Micro USB and Mini USB Combo Cable 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 0.91m USB Combo USB cable 0,91 m USB A Micro-USB B Black StarTech.com 0.91m USB Combo USB cable 0,91 m USB A Micro-USB B Black
(show image)
USBHAUBMB3 3 ft USB to Micro USB and Mini USB Combo Cable - A to B 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Sverige 1 distributor(s)
Suomi 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
New Zealand 1 distributor(s)