location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP F5A34AA mobile device charger Tablet Black Cigar lighter, USB Auto

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F5A34AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5A34AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182172568 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83677
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Feb 2016
Product end of life date
Bullet Points HP F5A34AA mobile device charger Tablet Black Cigar lighter, USB Auto
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger compatibility: Tablet
  • - Charger type: Auto
  • - Power source type: Cigar lighter, USB
  • - Black
Warranty: 1 year
Long product name HP F5A34AA mobile device charger Tablet Black Cigar lighter, USB Auto :
The long product name of HP F5A34AA mobile device charger Tablet Black Cigar lighter, USB Auto. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Car Adapter
More>>>
HP F5A34AA mobile device charger Tablet Black Cigar lighter, USB Auto:
The official description of HP F5A34AA mobile device charger Tablet Black Cigar lighter, USB Auto as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Plan for those unexpected emergencies - travel with the HP 12w USB Auto Adapter for charging of most micro-USB port charging tablets and smartphones.

- Keep the conversation, chat or video going. Conveniently provide charging of most tablets and smartphones with a micro-USB port to USB cable (not included).
- Leave one in each of your vehicles. Minimalist compact design fits anywhere.
- HP’s 1-year limited warranty guarantees you peace of mind.

Short summary description HP F5A34AA mobile device charger Tablet Black Cigar lighter, USB Auto:
This short summary of the HP F5A34AA mobile device charger Tablet Black Cigar lighter, USB Auto data-sheet is auto-generated and uses the product title and the first six key specs.

HP F5A34AA, Auto, Cigar lighter, USB, Black

Long summary description HP F5A34AA mobile device charger Tablet Black Cigar lighter, USB Auto:
This is an auto-generated long summary of HP F5A34AA mobile device charger Tablet Black Cigar lighter, USB Auto based on the first three specs of the first five spec groups.

HP F5A34AA. Charger type: Auto, Power source type: Cigar lighter, USB, Charger compatibility: Tablet. Product colour: Black

Performance
Charger compatibility *
Tablet
Power source type *
Cigar lighter, USB
Micro-USB 2.0 ports quantity
1
Charger type *
Auto
Design
Product colour *
Black
Weight & dimensions
Weight
20 g
Packaging data
Package width
127 mm
Package depth
31 mm
Package height
170 mm
Package weight
100 g
Country Distributor
Polska 1 distributor(s)