location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT SCF870/21 blender 0,8 L Tabletop blender 400 W Green, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Advanced SCF870/21 Baby food steamer and blender
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF870/21 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0871010375187 show
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 170353
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Aug 2024 05:21:24
The date of the most recent change of this product data-sheet in Icecat.
Quick start guide (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips AVENT SCF870/21 user manual (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AVENT SCF870/21 blender 0,8 L Tabletop blender 400 W Green, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Easy to use
  • - Beeps when ready
  • - Compact design
  • - Steam, flip and blend
  • - Unique steam technology
  • - Food for every weaning stage
  • - Tasty and nutritious recipes
Long product name Philips AVENT SCF870/21 blender 0,8 L Tabletop blender 400 W Green, White :
The long product name of Philips AVENT SCF870/21 blender 0,8 L Tabletop blender 400 W Green, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SCF870/21, 200ml, 400W, 2kg
More>>>
Philips AVENT SCF870/21 blender 0,8 L Tabletop blender 400 W Green, White:
The official description of Philips AVENT SCF870/21 blender 0,8 L Tabletop blender 400 W Green, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

You can easily prepare healthy homemade baby food with the Philips AVENT Combined Steamer and Blender: first steam fruit, vegetables, fish or meat and then simply lift and flip the jar over to blend it, with no transfer of food required!

Short summary description Philips AVENT SCF870/21 blender 0,8 L Tabletop blender 400 W Green, White:
This short summary of the Philips AVENT SCF870/21 blender 0,8 L Tabletop blender 400 W Green, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT SCF870/21, Tabletop blender, 0,8 L, 70 m, 400 W, Green, White

Long summary description Philips AVENT SCF870/21 blender 0,8 L Tabletop blender 400 W Green, White:
This is an auto-generated long summary of Philips AVENT SCF870/21 blender 0,8 L Tabletop blender 400 W Green, White based on the first three specs of the first five spec groups.

Philips AVENT SCF870/21. Bowl capacity: 0,8 L. Type: Tabletop blender, Product colour: Green, White, Cord length: 70 m. Power: 400 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 165 mm, Depth: 165 mm, Height: 308 mm. Packaging content: Spatula

From steaming to blending, all in one handy jar
From steaming to blending, all in one handy jar

You'll find everything you need to make nutritious baby food in a single jar. Once your ingredients are steamed, all you have to do is lift the jar, flip it over and lock it in place, so you can blend to your desired consistency.

Unique way of steaming to cook healthily
Unique way of steaming to cook healthily

Steaming is a healthy way of cooking. Our unique technology lets the steam circulate upwards from the bottom, making sure all the ingredients are evenly cooked without boiling. Goodness, texture and the cooking liquids are retained for blending.

12 age-appropriate recipes to support weaning
12 age-appropriate recipes to support weaning

Discover the 12 age-appropriate recipes and weaning advice to help you to give your baby a healthy start in life and to set good, lifelong eating habits.

From pureed to chunky, for every step of the way
From pureed to chunky, for every step of the way

From very finely blended fruit and vegetables to combining meat, fish and pulse ingredients and finally offering chunkier textures. Our 2-in-1 healthy baby food maker helps you to prepare varied food for every step of the weaning and feeding journey.

Beep alert notification
Beep alert notification

No need to wait or watch. A distinctive beep will tell you when the food is cooked to perfection. All you need to do is flip the jar, blend and serve or store for later use.

Small footprint takes up minimal kitchen space
Small footprint takes up minimal kitchen space

This baby food maker takes up very little space in your kitchen, on the worktop or when stored away in a cupboard.

Easy water filling, intuitive settings and few parts to clean
Easy water filling, intuitive settings and few parts to clean

Our 2-in-1 healthy baby food maker is designed with ease and practicality in mind. Settings are intuitive, it's easy to fill with water and it comprises just a few parts, making it easy to clean and store.

Performance
Bowl capacity *
0,8 L
Number of speeds *
1
Design
Removable bowl
Yes
Type *
Tabletop blender
Product colour *
Green, White
Cord length
70 m
Lid with filling hole
Yes
Easy to clean
Yes
Country of origin
Turkey
Power
Power *
400 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
165 mm
Depth
165 mm
Height
308 mm
Weight
2 g
Packaging content
Measuring cup
Yes
Recipe book
No
Packaging content
Spatula
Logistics data
Quantity per master (outer) case
2 pc(s)
Technical details
Doesn't contain
Bisphenol A (BPA)
Source Testseek summary Average rating
Reviews
Updated:
2013-12-19 01:19:26
Uk has collected 4 expert reviews for Philips AVENT Advanced SCF870/21 Baby food steamer and blender and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%