location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Black Inkjet Cartridge - Replaces Canon PG-540XL (5222B005) ink cartridge 1 pc(s) Standard Yield Photo black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black Inkjet Cartridge - Replaces Canon PG-540XL (5222B005)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30034DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598018114
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73107
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 19:08:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MM Black Inkjet Cartridge - Replaces Canon PG-540XL (5222B005) ink cartridge 1 pc(s) Standard Yield Photo black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet printing
  • - Printing colours: Photo black
  • - Standard Yield
  • - 1 pc(s)
Warranty: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Black Inkjet Cartridge - Replaces Canon PG-540XL (5222B005) ink cartridge 1 pc(s) Standard Yield Photo black :
The long product name of MM Black Inkjet Cartridge - Replaces Canon PG-540XL (5222B005) ink cartridge 1 pc(s) Standard Yield Photo black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MM Print Supplies 30034DK - Black Inkjet Cartridge - Replaces Canon PG-540XL (5222B005)
More>>>
MM Black Inkjet Cartridge - Replaces Canon PG-540XL (5222B005) ink cartridge 1 pc(s) Standard Yield Photo black:
The official description of MM Black Inkjet Cartridge - Replaces Canon PG-540XL (5222B005) ink cartridge 1 pc(s) Standard Yield Photo black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MM Print Supplies Compatible Inkjet Cartridges:

MM Print Supplies is a Danish brand of printer supplies for laser printeres, inkjet printers, postal franking machines and ribbons for type writers, credit card terminals etc.

MMPS compatible inkjets are a cost effective, environmentally friendly alternative to original products. The inkjet cartridges are produced in the EU and are compatible with the same printers as the original cartridges.

Quality
MMPS PGI-5BK is a compatible inkjet cartridge, produced in the EU. The inkjet cartridge comes with a preinstalled chip (for communication with the printer) and can be used without changing the chip.

The inkjet cartridges are manufactured in an ISO 9001:2000 and ISO 14001:2004 certified plant. This is your assurance that the production is top quality as well as environmentally friendly. You are in fact support the needed European labor market by using cartridges from MMPS.

Environment
MMPS inkjet cartridges are produced in the EU. This helps with lowering CO2 emssions when transported from the plant, while the competitors and original cartridges are produced in Asia. Furthermore our inkjet cartridges in an attractive blister pack which is made from 80% recycled plastic, and this leaflet is printed on FSC approved paper.

Warranty
MMPS provides 2 year warranty.

Printer warranty
Our warranty also includes our amazing Printer Warranty. In the unlikely event that a printer is damaged by using a MMPS inkjet cartridge, the printer will either be replaced with a new printer or be repaired by a certified technician.

Short summary description MM Black Inkjet Cartridge - Replaces Canon PG-540XL (5222B005) ink cartridge 1 pc(s) Standard Yield Photo black:
This short summary of the MM Black Inkjet Cartridge - Replaces Canon PG-540XL (5222B005) ink cartridge 1 pc(s) Standard Yield Photo black data-sheet is auto-generated and uses the product title and the first six key specs.

MM Black Inkjet Cartridge - Replaces Canon PG-540XL (5222B005), Standard Yield, Photo black, Dye-based ink, 1 pc(s)

Long summary description MM Black Inkjet Cartridge - Replaces Canon PG-540XL (5222B005) ink cartridge 1 pc(s) Standard Yield Photo black:
This is an auto-generated long summary of MM Black Inkjet Cartridge - Replaces Canon PG-540XL (5222B005) ink cartridge 1 pc(s) Standard Yield Photo black based on the first three specs of the first five spec groups.

MM Black Inkjet Cartridge - Replaces Canon PG-540XL (5222B005). Colour ink type: Dye-based ink, Cartridge capacity: Standard Yield, Printing colours: Photo black, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Approximate page yield (A4, black & white, ISO/IEC 19752)
600 pages
Cartridge capacity
Standard Yield
Ink type
Dye-based ink
Printing colours *
Photo black
Pengembalian & daur ulang kartrid
No
Quantity per box
120 pc(s)
Colour
Yes
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Operational conditions
Storage temperature (T-T)
-15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Non-operating relative humidity (non-condensing)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
70 g
Package type
Blister
Other features
Capacity cartridge
600 sheets
Case or master carton quantity
120 pc(s)
Archival storage life
2 year(s)
Quantity outer carton
120 pc(s)
Brand Image Product code Product Stock Price from
MM 30047UK ink cartridge 1 pc(s) Standard Yield Magenta MM 30047UK ink cartridge 1 pc(s) Standard Yield Magenta
(show image)
30047UK 30047UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30050UK ink cartridge Standard Yield Black, Cyan, Magenta, Photo black, Yellow MM 30050UK ink cartridge Standard Yield Black, Cyan, Magenta, Photo black, Yellow
(show image)
30050UK 30050UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30049UK ink cartridge Standard Yield Grey MM 30049UK ink cartridge Standard Yield Grey
(show image)
30049UK 30049UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30048UK ink cartridge Standard Yield Yellow MM 30048UK ink cartridge Standard Yield Yellow
(show image)
30048UK 30048UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30046UK ink cartridge Standard Yield Cyan MM 30046UK ink cartridge Standard Yield Cyan
(show image)
30046UK 30046UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30045UK ink cartridge 1 pc(s) Standard Yield Black MM 30045UK ink cartridge 1 pc(s) Standard Yield Black
(show image)
30045UK 30045UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30044UK ink cartridge Standard Yield Black MM 30044UK ink cartridge Standard Yield Black
(show image)
30044UK 30044UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30043UK ink cartridge 1 pc(s) High (XL) Yield MM 30043UK ink cartridge 1 pc(s) High (XL) Yield
(show image)
30043UK 30043UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30042UK ink cartridge 1 pc(s) High (XL) Yield Black MM 30042UK ink cartridge 1 pc(s) High (XL) Yield Black
(show image)
30042UK 30042UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 30041UK ink cartridge 1 pc(s) Standard Yield Black, Cyan, Magenta, Photo black, Yellow MM 30041UK ink cartridge 1 pc(s) Standard Yield Black, Cyan, Magenta, Photo black, Yellow
(show image)
30041UK 30041UK 0.00
(excl. VAT)
0 (incl. VAT)