location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 33.8 cm (13.3") Premium Leather Sleeve 33,8 cm (13.3") Sleeve case Brown

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
33.8 cm (13.3") Premium Leather Sleeve
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F3W21AA#ABB
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145919
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:50:14
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 33.8 cm (13.3") Premium Leather Sleeve 33,8 cm (13.3") Sleeve case Brown
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 33,8 cm (13.3") Brown
  • - Leather
  • - 389 g
Warranty: 1 year limited
Long product name HP 33.8 cm (13.3") Premium Leather Sleeve 33,8 cm (13.3") Sleeve case Brown :
The long product name of HP 33.8 cm (13.3") Premium Leather Sleeve 33,8 cm (13.3") Sleeve case Brown. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

33.8 cm (13.3") Premium Leather Sleeve
More>>>
HP 33.8 cm (13.3") Premium Leather Sleeve 33,8 cm (13.3") Sleeve case Brown:
The official description of HP 33.8 cm (13.3") Premium Leather Sleeve 33,8 cm (13.3") Sleeve case Brown as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wonderfully uncomplicated and ideally designed for Ultrabook™ devices up to 33.8 cm (13.3") diagonal, the HP Premium Leather Sleeve showcases your elegant side. Encased in genuine leather, nestled within an ultra-soft scratch resistant suede lining, and secured by strong magnetic closures, your cherished computer is encased in distinction.

Features

- Appealing split-grain leather provides a barrier against scratches and bumps, and is ideally designed for Ultrabook™ devices up to 33.8 cm (13.3") diagonal such as HP Spectre, HP Envy, and other premium brands. The ultra-slim design allows the Ultrabook™ within the case to slip effortlessly into your briefcase, backpack or messenger bag.
- Distinctive French stitching creates smooth and professional detailing and cradles your Ultrabook™ within naturally scratch resistant velvety suede lining.
- Compatible with 33.8 cm (13.3") Ultrabook™ Notebooks

Short summary description HP 33.8 cm (13.3") Premium Leather Sleeve 33,8 cm (13.3") Sleeve case Brown:
This short summary of the HP 33.8 cm (13.3") Premium Leather Sleeve 33,8 cm (13.3") Sleeve case Brown data-sheet is auto-generated and uses the product title and the first six key specs.

HP 33.8 cm (13.3") Premium Leather Sleeve, Sleeve case, 33,8 cm (13.3"), 389 g

Long summary description HP 33.8 cm (13.3") Premium Leather Sleeve 33,8 cm (13.3") Sleeve case Brown:
This is an auto-generated long summary of HP 33.8 cm (13.3") Premium Leather Sleeve 33,8 cm (13.3") Sleeve case Brown based on the first three specs of the first five spec groups.

HP 33.8 cm (13.3") Premium Leather Sleeve. Case type: Sleeve case, Maximum screen size: 33,8 cm (13.3"). Weight: 389 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
33,8 cm (13.3")
Case type *
Sleeve case
Material *
Leather
Warna utama produk *
Brown
Country of origin
China
Weight & dimensions
Width
382 mm
Depth
265 mm
Weight
389 g
Package width
420 mm
Package depth
400 mm
Package weight
520 g