location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor SC-F2000 large format printer Inkjet Colour 1440 x 1440 DPI 406 x 508 mm Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SureColor SC-F2000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CC62001A0
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68039
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson SureColor SC-F2000 large format printer Inkjet Colour 1440 x 1440 DPI 406 x 508 mm Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inkjet 1440 x 1440 DPI Colour
  • - 406 x 508 mm Printing colours: Black, Cyan, Magenta, White, Yellow
  • - USB port Ethernet LAN
Warranty: 1 year
Long product name Epson SureColor SC-F2000 large format printer Inkjet Colour 1440 x 1440 DPI 406 x 508 mm Ethernet LAN :
The long product name of Epson SureColor SC-F2000 large format printer Inkjet Colour 1440 x 1440 DPI 406 x 508 mm Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Epson Micro Piezo TFP, 1440 x 1440 dpi, Ethernet, USB, 82kg
More>>>
Epson SureColor SC-F2000 large format printer Inkjet Colour 1440 x 1440 DPI 406 x 508 mm Ethernet LAN:
The official description of Epson SureColor SC-F2000 large format printer Inkjet Colour 1440 x 1440 DPI 406 x 508 mm Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High quality
Its single platen makes it easy to print onto fabric and its height is adjustable to achieve precise results on fabric up to 25mm thick. The printed area on fabric is soft, making t-shirts comfortable and hard wearing. Featuring Epson’s MicroPiezo TFP printhead, with a resolution of up to 1440x1440dpi for accurate dot shape and placement, its wide colour gamut produces vibrant colours and smooth gradations.

Fast print speeds
This DTG printer can print a single t-shirt in 27 seconds1 making production quick and easy.

UltraChrome DG ink
Epson’s UltraChrome DG Ink comes in 250 or 600ml cartridges, it is ideal for printing on dark fabric, as its white ink is tough and resistant to cracking. The white ink is circulated within the system to reduce clogging.

Flexible
The SC-F2000 prints on a wide range of media and a variety of textiles and comes with design software to easily create customised t-shirts.

Eco-friendly
Epson's UltraChrome DG ink has been awarded a part certification from Oeko-Tex® Standard 1002.

Short summary description Epson SureColor SC-F2000 large format printer Inkjet Colour 1440 x 1440 DPI 406 x 508 mm Ethernet LAN:
This short summary of the Epson SureColor SC-F2000 large format printer Inkjet Colour 1440 x 1440 DPI 406 x 508 mm Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SureColor SC-F2000, Inkjet, 1440 x 1440 DPI, Black, Cyan, Magenta, White, Yellow, Epson Micro Piezo TFP, 406 x 508 mm, USB Type-A

Long summary description Epson SureColor SC-F2000 large format printer Inkjet Colour 1440 x 1440 DPI 406 x 508 mm Ethernet LAN:
This is an auto-generated long summary of Epson SureColor SC-F2000 large format printer Inkjet Colour 1440 x 1440 DPI 406 x 508 mm Ethernet LAN based on the first three specs of the first five spec groups.

Epson SureColor SC-F2000. Print technology: Inkjet, Maximum resolution: 1440 x 1440 DPI, Printing colours: Black, Cyan, Magenta, White, Yellow. Maximum print size: 406 x 508 mm. USB connector: USB Type-A. Display: LCD, Internal memory: 512 MB, Sound pressure level (printing): 41 dB. Power consumption (PowerSave): 20 W, Power consumption (standby): 10 W, Power consumption (typical): 52 W

Printing
Print technology *
Inkjet
Colour *
Yes
Maximum resolution *
1440 x 1440 DPI
Printing colours *
Black, Cyan, Magenta, White, Yellow
Print head
Epson Micro Piezo TFP
Paper handling
Maximum print size *
406 x 508 mm
Ports & interfaces
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
RJ-45 ports quantity
1
Performance
Built-in display *
Yes
Display
LCD
Internal memory
512 MB
Sound pressure level (printing)
41 dB
Performance
Country of origin
China
Power
Power consumption (PowerSave)
20 W
Power consumption (standby)
10 W
Power consumption (typical)
52 W
Power consumption (off)
0,5 W
Weight & dimensions
Width
985 mm
Depth
1425 mm
Height
490 mm
Weight
82 kg
Packaging data
Package width
1210 mm
Package depth
1595 mm
Package height
840 mm
Package weight
144 kg
Drivers included
Yes
Logistics data
Quantity per pack
1 pc(s)