location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Mobile USB NLS DVD-RW Drive optical disc drive DVD±RW Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mobile USB NLS DVD-RW Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A2U57AAABA
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 194933
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:39:09
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One-year limitedAdditional support is available 24 hours a day, seven days a week by phone as well as online support forms. NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP Mobile USB NLS DVD-RW Drive optical disc drive DVD±RW Black :
The long product name of HP Mobile USB NLS DVD-RW Drive optical disc drive DVD±RW Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mobile USB NLS DVD-RW Drive
More>>>
HP Mobile USB NLS DVD-RW Drive optical disc drive DVD±RW Black:
The official description of HP Mobile USB NLS DVD-RW Drive optical disc drive DVD±RW Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- The HP Mobile DVD RW provides an external companion optical drive to accompany a laptop or mini that does not have an internal drive. The external drive provides CD/DVD support as well as Read/Write functionality. It connects to the computer through the USB 2.0 port, and an AC adapter is included.
- Write to or access large files, media or music from CDs or DVDs
- Carry with you due to slim design.
- Light weight, compact design stores easily into a carrying case or backpack

Short summary description HP Mobile USB NLS DVD-RW Drive optical disc drive DVD±RW Black:
This short summary of the HP Mobile USB NLS DVD-RW Drive optical disc drive DVD±RW Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Mobile USB NLS DVD-RW Drive, Black, Laptop, DVD±RW, USB 2.0, Compaq 610 Notebook PC Compaq 615 Notebook PC EliteBook 8530p Notebook PC HP 2133 Mini-Note..., 24x

Long summary description HP Mobile USB NLS DVD-RW Drive optical disc drive DVD±RW Black:
This is an auto-generated long summary of HP Mobile USB NLS DVD-RW Drive optical disc drive DVD±RW Black based on the first three specs of the first five spec groups.

HP Mobile USB NLS DVD-RW Drive. Product colour: Black. Purpose: Laptop, Optical drive type: DVD±RW, Interface: USB 2.0. CD write speed: 24x, CD rewrite speed: 10x, DVD+RW write speed: 8x. CD read speed: 24x, DVD-ROM read speed: 8x. Width: 135 mm, Depth: 151 mm, Height: 18,5 mm

Design
Internal *
No
Product colour
Black
Performance
Purpose *
Laptop
Optical drive type *
DVD±RW
Interface *
USB 2.0
Performance
Compatible products
Compaq 610 Notebook PC Compaq 615 Notebook PC EliteBook 8530p Notebook PC HP 2133 Mini-Note PC HP 4320t Mobile Thin Client HP 4410t Mobile Thin Client HP 550 Notebook PC HP 630 Notebook PC HP 635 Notebook PC HP Compaq 2230s Notebook PC HP Compaq 6530b Notebook PC HP Compaq 6730b Notebook PC HP Compaq 6735b Notebook PC HP Compaq 6735s Notebook PC HP Compaq 6830s Notebook PC HP EliteBook 2530p Notebook PC HP EliteBook 2540p Notebook PC HP EliteBook 2560p Notebook PC HP EliteBook 2730p Notebook PC HP EliteBook 2740p Tablet PC HP EliteBook 2760p Tablet PC HP EliteBook 6930p Notebook PC HP EliteBook 8440p Notebook PC HP EliteBook 8460p Notebook PC HP EliteBook 8530w Mobile Workstation HP EliteBook 8540p Notebook PC HP EliteBook 8540w Mobile Workstation HP EliteBook 8560p Notebook PC HP EliteBook 8560w Mobile Workstation HP EliteBook 8730w Mobile Workstation HP EliteBook 8740w Mobile Workstation HP EliteBook 8760w Mobile Workstation HP Folio¹³ Notebook PC HP Mini 2102 HP Mini 5101 HP Mini 5102 HP Mini 5103 HP ProBook 4310s Notebook PC HP ProBook 4320s Notebook PC HP ProBook 4330s Notebook PC HP ProBook 4510s Notebook PC HP ProBook 4515s Notebook PC HP ProBook 4520s Notebook PC HP ProBook 4525s Notebook PC HP ProBook 4530s Notebook PC HP ProBook 4535s Notebook PC HP ProBook 4710s Notebook PC HP ProBook 4720s Notebook PC HP ProBook 4730s Notebook PC HP ProBook 5310m Notebook PC HP ProBook 5320m Notebook PC HP ProBook 5330m Notebook PC HP ProBook 6360b Notebook PC HP ProBook 6440b Notebook PC HP ProBook 6450b Notebook PC HP ProBook 6460b Notebook PC HP ProBook 6465b Notebook PC HP ProBook 6540b Notebook PC HP ProBook 6545b Notebook PC HP ProBook 6550b Notebook PC HP ProBook 6555b Notebook PC HP ProBook 6560b Notebook PC HP Slate 2 Tablet PC
Writing speed
CD write speed *
24x
CD rewrite speed
10x
DVD+RW write speed
8x
DVD-RW write speed
6x
DVD-RAM write speed
5x
Reading speed
CD read speed *
24x
DVD-ROM read speed
8x
Weight & dimensions
Width
135 mm
Depth
151 mm
Height
18,5 mm
Other features
Compatible operating systems
Windows 2000 SP4, Windows XP, Windows Vista, Windows 7
USB 2.0 ports quantity
1