Tripp Lite logo

Tripp Lite N001-100-GY networking cable Grey 30,48 m Cat5e U/UTP (UTP)

Data-sheet quality:
created/standardized by Icecat
Product views:
93963
Info modified on:
10 Aug 2024, 09:47:09
Bullet Points Tripp Lite N001-100-GY networking cable Grey 30,48 m Cat5e U/UTP (UTP):
  • - Cabling for Category 5 (Cat5) and 5e (Cat5e) applications
  • - Solid Conductor wire for long distance performance
  • - Meets most current industry standards including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801, and ETL (Category 5e, draft 11)
  • - Snagless boots protect the locking tabs on the RJ45 connectors from being damaged during installation
  • - Feature molded connectors with integral strain relief. Rated for 350 MHz/ 1 Gbps communication
Warranty:
Lifetime limited
Long product name Tripp Lite N001-100-GY networking cable Grey 30,48 m Cat5e U/UTP (UTP):

Cat5e 350 MHz Snagless Molded (UTP) Ethernet Cable (RJ45 M/M), PoE - Gray, 100 ft. (30.5 m)

Tripp Lite N001-100-GY networking cable Grey 30,48 m Cat5e U/UTP (UTP):

This gray Cat5e Ethernet cable has two snagless RJ45 molded male connectors featuring integral strain relief. The cable is manufactured from PVC 4-pair stranded UTP and is rated for 350 MHz/1 Gbps communication. All cables are offered in a variety of lengths and colors for all Cat5 and Cat5e cabling needs. Standard, non-snagless Cat5e cables (N002-Series) are also available.

Short summary description Tripp Lite N001-100-GY networking cable Grey 30,48 m Cat5e U/UTP (UTP):

Tripp Lite N001-100-GY, 30,48 m, Cat5e, U/UTP (UTP), RJ-45, RJ-45, Grey

Long summary description Tripp Lite N001-100-GY networking cable Grey 30,48 m Cat5e U/UTP (UTP):

Tripp Lite N001-100-GY. Cable length: 30,48 m, Cable standard: Cat5e, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Product colour: Grey

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.