location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC PA272W-BK-SV computer monitor 68,6 cm (27") 2560 x 1440 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PA272W-BK-SV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA272W-BK-SV
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77687
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC PA272W-BK-SV computer monitor 68,6 cm (27") 2560 x 1440 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68,6 cm (27")
  • - 2560 x 1440 pixels 16:10
  • - 6 ms 340 cd/m² 1000:1
  • - 73 W
Warranty: 3 years
Long product name NEC PA272W-BK-SV computer monitor 68,6 cm (27") 2560 x 1440 pixels Black :
The long product name of NEC PA272W-BK-SV computer monitor 68,6 cm (27") 2560 x 1440 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PA272W-BK-SV, Color Critical Desktop Monitor with SpectraViewII, 27", 16:10, 2560 x 1440, 340cd/m2, 1000:1, DisplayPort, HDMI, USB hub, Black
More>>>
Short summary description NEC PA272W-BK-SV computer monitor 68,6 cm (27") 2560 x 1440 pixels Black:
This short summary of the NEC PA272W-BK-SV computer monitor 68,6 cm (27") 2560 x 1440 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

NEC PA272W-BK-SV, 68,6 cm (27"), 2560 x 1440 pixels, LED, 6 ms, Black

Long summary description NEC PA272W-BK-SV computer monitor 68,6 cm (27") 2560 x 1440 pixels Black:
This is an auto-generated long summary of NEC PA272W-BK-SV computer monitor 68,6 cm (27") 2560 x 1440 pixels Black based on the first three specs of the first five spec groups.

NEC PA272W-BK-SV. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels. Display: LED. Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 15:45:24
Uk has collected 9 expert reviews for NEC PA272W-BK-SV computer monitor 68.6 cm (27") 2560 x 1440 pixels Black and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%
Source Review comments Score
alphr.com
Updated:
2015-09-11 15:45:24
The predecessor to the MultiSync PA272W, the PA271W, was no slouch when it came to image quality, yet NEC has rung the changes this time around. Centre stage, there's a 27in, 2,560 x 1,440 AH-IPS panel, and NEC has swapped the CCFL technology of the previ...
Bottom line NEC pampers its 27in MultiSync with a slew of upgrades; the result is accurate, reliable image quality across the board...
83%
tomshardware.co.uk
Updated:
2015-09-11 15:45:24
We've reviewed a lot of professional-class monitors, NEC's PA272W may be the most accurate and capable one ever to hit the Tom's Hardware lab. At almost $1300, it's expensive for a 27-inch QHD screen. But there are features here you won't find elsewhere...
Bottom line We can't review a Quad HD display without talking about value. These are still high-end products, and not everyone has the budget to spend as much on a monitor as they dropped on the rest of their rig. Vendors know prices are high, and each one offers som...
0%
hardwarecanucks.com
Updated:
2015-09-11 15:45:24
NEC’s MultiSync PA272W is everything professional users could want: excellent color reproduction, extreme contrast ratios and awesome picture quality. Just prepare to pay over $1000...
Bottom line The NEC PA272W isn’t your typical 27” monitor and it is not designed with the average consumer in mind. Rather, professionals are the primary focus here and in that respect, NEC has designed a product which is truly a cut above the rest. For those who...
0%
Country Distributor
United Kingdom 1 distributor(s)