HP logo

HP Clear Film-914 mm x 22.9 m (36 in x 75 ft)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
344950
Info modified on:
14 Jun 2024, 12:46:55
End of life date:
03 Dec 2014
Warranty:
Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.
Long product name HP Clear Film-914 mm x 22.9 m (36 in x 75 ft):

HP Clear Film, 914 mm x 22.9 m (36 in x 75 ft), 174 g/m²

HP Clear Film-914 mm x 22.9 m (36 in x 75 ft):

Keep your projects on track and demonstrate the quality and professionalism of your work with this optically clear, recyclable film. Produce multiple overlays and transparent images with excellent line quality and consistent, vivid color.

Description

An optically clear film providing excellent ink absorption, superior bleed control and bright vivid colors. Use for overlays, designs and transparent images.

- Look to this professional-quality film to present your professional best. Produce sharp line quality and consistent, vivid color with a film designed to provide excellent bleed control and strong ink adhesion to prevent ink transfer between overlays.
- Produce sharp line quality and consistent, vivid color. This film is designed to provide excellent bleed control for sharp images and strong ink adhesion to prevent ink transfer between overlays.
- Meet your project deadlines. Compatible with a wide range of HP Designjet printers using both Original HP dye- and pigment-based inks, this optically clear film provides high-quality, consistent image quality print to print and roll to roll.
- HP Clear Film is designed together with Original HP inks and Designjet printers to provide consistent, quality performance with every print. Take advantage of printing flexibility. HP Clear Film is compatible with a wide range of HP Designjet printers using both Original HP dye- and pigment-based inks.
- Help meet the environmental objectives of your company - and your clients. HP Clear Film is included in the HP Large-format Media take-back program, a free and convenient return and recycling program.
- HP Clear Film is included in the HP Large-format Media take-back program, a free and convenient return and recycling program. Simply pack up eligible printing materials. HP picks up the shipping expense and handles sorting and recycling.
- Designed to work with HP Designjet 200 series (matte film only), 300 series, 400 series, 600 (matte film only), 650c, 650c/ps, 700 series and 1000 series.

Short summary description HP Clear Film-914 mm x 22.9 m (36 in x 75 ft):

HP Clear Film-914 mm x 22.9 m (36 in x 75 ft), Matte, 132 µm, 80%, 1 year(s), 174 g/m², United States

Long summary description HP Clear Film-914 mm x 22.9 m (36 in x 75 ft):

HP Clear Film-914 mm x 22.9 m (36 in x 75 ft). Finish type: Matte, Printing media thickness: 132 µm, Printing material opacity: 80%. Weight: 4,21 kg, Dimensions (WxDxH): 106 x 106 x 939 mm, Width (imperial): 94 cm (37"). Quantity per pack: 1 pc(s), Package dimensions (WxDxH): 939 x 106 x 106 mm, Package weight: 4,21 kg. Quantity per pallet: 99 pc(s), Pallet weight: 497,6 kg. Package dimensions (W x D x H): 939,8 x 106,7 x 106,7 mm (37 x 4.2 x 4.2")

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.