location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP E5L02AA tablet case Sleeve case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ElitePad Leather Slip Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E5L02AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758664254 show
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 229734
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Apr 2024 11:13:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2017
Product end of life date
Bullet Points HP E5L02AA tablet case Sleeve case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case Black
  • - Leather
  • - Scratch resistant
  • - 225 g
Long product name HP E5L02AA tablet case Sleeve case Black :
The long product name of HP E5L02AA tablet case Sleeve case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ElitePad Leather Slip Case
More>>>
HP E5L02AA tablet case Sleeve case Black:
The official description of HP E5L02AA tablet case Sleeve case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Help keep your HP ElitePad protected and ready to go with the stylish and elegant HP ElitePad Leather Slip Case, which delivers easy access to your tablet and fits neatly inside your notebook carrying case, briefcase or travel bag when you’re on the go.
- The slim, lightweight flap-over design holds an HP ElitePad with or without the HP ElitePad Expansion Jacket (each sold separately) and is easy to carry.
- The soft interior helps protect the HP ElitePad’s glass from scratches.
- Use the exterior slip pocket to keep your keys, cell phone or adapter handy.
- Expand what you can do with a suite of accessories designed specifically for the HP ElitePad and turn a true business tablet into a total business solution.
- Get the peace of mind of a one-year limited warranty. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.

Short summary description HP E5L02AA tablet case Sleeve case Black:
This short summary of the HP E5L02AA tablet case Sleeve case Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP E5L02AA, Sleeve case, HP, ElitePad 900, 225 g

Long summary description HP E5L02AA tablet case Sleeve case Black:
This is an auto-generated long summary of HP E5L02AA tablet case Sleeve case Black based on the first three specs of the first five spec groups.

HP E5L02AA. Case type: Sleeve case, Brand compatibility: HP, Compatibility: ElitePad 900. Weight: 225 g

Features
Compatibility *
ElitePad 900
Case type *
Sleeve case
Material *
Leather
Warna utama produk *
Black
Brand compatibility *
HP
Features
Protection features
Scratch resistant
Weight & dimensions
Width
273,1 mm
Depth
228,6 mm
Height
19,1 mm
Weight
225 g
Country Distributor
Polska 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)