Blaupunkt B 3e Analog 1,6 W AM, FM Red MP3 playback

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30326
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Blaupunkt B 3e Analog 1,6 W AM, FM Red MP3 playback:

Blaupunkt B 3e, Analog, AM, FM, 88 - 108 MHz, 530 - 1600 kHz, Player, CD, CD-R, CD-RW

Long summary description Blaupunkt B 3e Analog 1,6 W AM, FM Red MP3 playback:

Blaupunkt B 3e. Tuner type: Analog, Supported radio bands: AM, FM, FM band range: 88 - 108 MHz. Optical drive type: Player, Disc types supported: CD, CD-R, CD-RW, Playback modes: Repeat, Repeat all, Repeat folder. RMS rated power: 1,6 W. Display type: LCD. Product colour: Red

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.