location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 881 Latex Cleaning Roll

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
881 Latex Cleaning Roll
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR339A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758106716 show
Category:
Materials used for cleaning printers.
Printer Cleaning Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70840
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 12:55:27
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 04 Apr 2017
Product end of life date
Bullet Points HP 881 Latex Cleaning Roll
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Help minimise workflow interruptions. Innovative HP printheads include built-in intelligent technology designed to optimise print quality and reliability. Original HP printheads enable high-speed, productive printing.
  • - Achieve sharp, vivid image quality across a wide range of applications. HP Thermal Inkjet technology produces a wide colour gamut and sharp detail. You get consistent results from print to print.
  • - Enjoy this low-maintenance, easy-to-use printing solution enabled by user-replaceable HP 881 Latex Printheads. Take advantage of the HP Planet Partners program to return used printheads[1].
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 881 Latex Cleaning Roll :
The long product name of HP 881 Latex Cleaning Roll. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

881 Latex Cleaning Roll
More>>>
HP 881 Latex Cleaning Roll:
The official description of HP 881 Latex Cleaning Roll as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for large and very large print service providers producing retail advertising, outdoor advertising, event and exhibition displays, vehicle graphics and interior decoration.
HP 881 Latex Printheads are low-maintenance, user-replaceable printheads designed to deliver consistent, high-quality results at fast print speeds. Count on high productivity and keep your workflow running smoothly.

Short summary description HP 881 Latex Cleaning Roll:
This short summary of the HP 881 Latex Cleaning Roll data-sheet is auto-generated and uses the product title and the first six key specs.

HP 881 Latex Cleaning Roll, HP, HP Latex 3000 Printer, HP Latex 3100 Printer, HP Latex 3500 Printer, United States, 20 - 70%, 15 - 30 °C, 5 - 95%

Long summary description HP 881 Latex Cleaning Roll:
This is an auto-generated long summary of HP 881 Latex Cleaning Roll based on the first three specs of the first five spec groups.

HP 881 Latex Cleaning Roll. Brand compatibility: HP, Compatibility: HP Latex 3000 Printer, HP Latex 3100 Printer, HP Latex 3500 Printer, Country of origin: United States. Width: 450 mm, Depth: 246 mm, Height: 376 mm. Package width: 450 mm, Package depth: 246 mm, Package height: 376 mm. Number of cartons per pallet: 30 pc(s), Number of layers per pallet: 3 pc(s), Quantity per pallet: 30 pc(s)

Features
Brand compatibility *
HP
Compatibility
HP Latex 3000 Printer, HP Latex 3100 Printer, HP Latex 3500 Printer
Country of origin
United States
Operational conditions
Operating relative humidity (H-H)
20 - 70%
Operating temperature (T-T)
15 - 30 °C
Storage relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
5 - 40 °C
Weight & dimensions
Width
450 mm
Depth
246 mm
Height
376 mm
Packaging data
Package width
450 mm
Package depth
246 mm
Package height
376 mm
Package weight
10,1 kg
Logistics data
Number of cartons per pallet
30 pc(s)
Number of layers per pallet
3 pc(s)
Quantity per pallet
30 pc(s)
Pallet weight
321 kg
Disclaimer HP 881 Latex Cleaning Roll:
Disclaimer

[1]Visit www.hp.com/recycle to see how to participate and for HP Planet Partners programme features and availability; program may not be available in your area. Where this programme is not available, and for other consumables not included in the programme, consult the Material Safety Data Sheet (MSDS) available at www.hp.com/go/ecodata to determine appropriate disposal.