location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Z45se inkjet printer Colour 2400 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z45se Inkjet Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18H0773
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58596
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 11:34:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark Z45se inkjet printer Colour 2400 x 1200 DPI A4 :
The long product name of Lexmark Z45se inkjet printer Colour 2400 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z45SE 15PPM 4800X1200DPI USB
More>>>
Lexmark Z45se inkjet printer Colour 2400 x 1200 DPI A4:
The official description of Lexmark Z45se inkjet printer Colour 2400 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

6 colour upgradable for still smoother colour gradation A variety of printing choices : save paper by printing multiple pages on one page (multi-up) and front and back (duplex), print large formats (poster size) and much, much more.

Short summary description Lexmark Z45se inkjet printer Colour 2400 x 1200 DPI A4:
This short summary of the Lexmark Z45se inkjet printer Colour 2400 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Z45se Inkjet Printer, Colour, 2400 x 1200 DPI, A4, 3000 pages per month, 15 ppm

Long summary description Lexmark Z45se inkjet printer Colour 2400 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark Z45se inkjet printer Colour 2400 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark Z45se Inkjet Printer. Colour, Maximum duty cycle: 3000 pages per month. Maximum resolution: 2400 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 15 ppm

Features
Colour *
Yes
Maximum duty cycle *
3000 pages per month
Printing
Print resolution colour
4800 x 1200 DPI
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
15 ppm
Print speed (colour, normal quality, A4/US Letter)
9 ppm
Input & output capacity
Maximum input capacity
100 sheets
Paper handling
Standard media sizes
10 Envelope (105mm x 241mm), 7 3/4 Envelope (98.4mm x 190.5mm), 9 Envelope (98.4mm x 225.4 mm), A4 (210mm x 297mm), A5 (148mm x 210mm), B5 Envelope (176mm x 250mm), C5 Envelope (162mm x 229mm), DL Envelope (110mm x 220mm), A2 Baronial (111mm x 146mm), A6 Card (105mm x 148mm), B5 (182mm x 257mm), C6 Envelope (114mm x 162mm), Custom (Up to 216mm x 432mm), Hagaki Card (100mm x 148mm), Executive (184mm x 267mm), Legal (216mm x 355mm), Letter (216mm x 279mm), Chokei 3 (120mm x 235mm), Chokei 4 (90mm x 205mm), Chokei 40 (90mm x 225mm), Kakugata 3 (216mm x 277mm), Kakugata 4 (197mm x 267mm), Kakugata 5 (190mm x 240mm), Kakugata 6 (162mm x 229mm).
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Ports & interfaces
I/O ports
USB
Performance
Sound power level (printing)
45 dB
Design
Market positioning *
Home & office
System requirements
Compatible operating systems
- Apple Mac OS 8.6; - Apple Mac OS 9.0 - 9.2.2; - Apple Mac OS X (10.1-10.2.6); - Microsoft Windows 2000; - Microsoft Windows 98; - Microsoft Windows Me; - Microsoft Windows XP.
Other features
Colour printing technology
4 Color Inkjet - Cyan, Magenta, Yellow, Black; Optional 6 Color Photo Printing
Dimensions (WxDxH)
445 x 245,5 x 186 mm
Print technology
Inkjet
Media types supported
Card Stock, Coated Paper, Envelopes, Labels, Plain Paper, Transparencies, Banner (A4 or Letter), Hagaki Card, Index Card (3"x5"), Iron-On Transfers, Photo Paper.
Package dimensions (WxDxH)
334 x 493 x 283 mm