location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M 7100026041 display privacy filters 48,3 cm (19") Monitor Frameless display privacy filter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gold Privacy Filter for 19" Standard Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7100026041 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0051128797297 show
Category:
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Display Privacy Filters Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 247662
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points 3M 7100026041 display privacy filters 48,3 cm (19") Monitor Frameless display privacy filter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Outside the 60-degree viewing angle, the filter projects a vibrant gold shield of world-class effective privacy
  • - Gold, glossy finish for incredible clarity--nearly 20% more clarity than standard 3M™ Black Privacy Filters
  • - Proprietary gold effect provides premium privacy with a glossy finish
  • - Reduces 35% of blue light transmission from the display
  • - Provides a beautiful high-contrast, high-resolution quality you expect
  • - Perfectly suited for most of today’s high-resolution monitors and displays
  • - Reversible between vibrant gold and a glossy black screen
  • - Designed to seamlessly fit within the raised bezel of your device
  • - Easy to attach, remove and clean
  • - Gives screens an added layer of durable protection from dust and scratches
Warranty: Limited 1-year warranty
Long product name 3M 7100026041 display privacy filters 48,3 cm (19") Monitor Frameless display privacy filter :
The long product name of 3M 7100026041 display privacy filters 48,3 cm (19") Monitor Frameless display privacy filter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3M Gold Privacy Filter for 19" Standard Monitor (GF190C4B)
More>>>
3M 7100026041 display privacy filters 48,3 cm (19") Monitor Frameless display privacy filter:
The official description of 3M 7100026041 display privacy filters 48,3 cm (19") Monitor Frameless display privacy filter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

3M™ Gold Privacy Filters for monitors boast a high level of clarity. Visual hackers with side views see a vibrant gold shield of world-class privacy, but you get a gold, glossy finish for incredible clarity—nearly 20% more clarity than standard 3M™ Black Privacy Filters. Perfect for today's high-resolution monitors, this style statement is reversible between vivid gold and glossy black. From 3M, a leader in clarity for privacy filters.

Short summary description 3M 7100026041 display privacy filters 48,3 cm (19") Monitor Frameless display privacy filter:
This short summary of the 3M 7100026041 display privacy filters 48,3 cm (19") Monitor Frameless display privacy filter data-sheet is auto-generated and uses the product title and the first six key specs.

3M 7100026041, 48,3 cm (19"), 5:4, Monitor, Frameless display privacy filter

Long summary description 3M 7100026041 display privacy filters 48,3 cm (19") Monitor Frameless display privacy filter:
This is an auto-generated long summary of 3M 7100026041 display privacy filters 48,3 cm (19") Monitor Frameless display privacy filter based on the first three specs of the first five spec groups.

3M 7100026041. Maximum screen size: 48,3 cm (19"). Aspect ratio: 5:4. Suitable for: Monitor, Type: Frameless display privacy filter. Protection features: Scratch-resistant

Design
Maximum screen size *
48,3 cm (19")
Suitable for *
Monitor
Type *
Frameless display privacy filter
Screen size HxW
302 x 377 mm
Filter colour
Gold
Product colour
Gold, Translucent
Features
Display types supported *
LCD
Aspect ratio
5:4
Scratch-resistant
Yes
Protection features
Scratch-resistant
Easy to clean
Yes
Screen format
Standard
Easy to apply
Yes
Durable screen protection‎
Yes
Privacy filtering orientation
Landscape
Features
Touchscreen compatible
No
Installation type
Attachment strip
Easy to remove
Yes
Packaging data
Package width
342 mm
Package depth
4 mm
Package height
469 mm
Package weight
152,4 g
Package type
Box
Logistics data
Harmonized System (HS) code
85299097
Pallet weight
216 kg
Quantity per pallet
805 pc(s)
Quantity per shipping (inner) case
5 pc(s)
Shipping (inner) case GTIN (EAN/UPC)
50051128797292
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 01:44:13
Uk has collected 2 expert reviews for 3M Gold Privacy Filter for 19" Standard Monitor but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
digitalversus.com
Updated:
2015-09-10 01:44:12
As you might have guessed from the title, the primary function of this filter is privacy. It was designed so that neighbours on, for example, a plane (see photo) can’t see over your shoulder and spy on your super confidential Excel files - as long as t...
0%
itreviews.com
Updated:
2015-09-10 01:44:13
keep prying eyes away from your laptop screen and LCD monitor display: Ten years or so ago, when the contrast in monitor screens was not as good as it is today, there was a market for filters to stick on them and make the blacks blacker. Now 3M...
0%
pocket-lint.com
Updated:
2015-09-10 01:44:13
Can this stop you sharing your company secrets?...
Good Easy to fit, works...
Bad Will dim your display, company logo in the wrong place...
Bottom line If you constantly find yourself working in public areas and worried about your secrets falling into the wrong hands this is a must have...
90%
theregister.co.uk
Updated:
2015-09-10 01:44:13
Mac owners peeved that Apple has only just introduced glossy notebook displays - products the rest of the laptop industry have long since adopted - have a saviour, of sorts, in the Post-it company 3M. So too do notebook users fed up of folk peering ove...
Bottom line 3M calls its filters Laptop Privacy products, and that's exactly what they provide. They'll certainly prevent casual glances at your screen exposing confidential information, though they don't cover vertical viewing angles. They're also pricey. That s...
90%
Brand Image Product code Product Stock Price from
3M 7000031979 display privacy filters 48,3 cm (19") Monitor Frameless display privacy filter 3M 7000031979 display privacy filters 48,3 cm (19") Monitor Frameless display privacy filter
(show image)
7000031979 Gold Privacy Filter for 19" Widescreen Monitor (16:10) 0.00
(excl. VAT)
0 (incl. VAT)
3M BS58.4W9 58,4 cm (23") Monitor Frameless display privacy filter 3M BS58.4W9 58,4 cm (23") Monitor Frameless display privacy filter
(show image)
98044050544 Privacy Filter for Desktops BS58.4W9 0.00
(excl. VAT)
0 (incl. VAT)
3M BSF54.6W 54,6 cm (21.5") Monitor Frameless display privacy filter 3M BSF54.6W 54,6 cm (21.5") Monitor Frameless display privacy filter
(show image)
98044049298 Privacy Filter for Desktops BSF54.6W 0.00
(excl. VAT)
0 (incl. VAT)
3M BS50.8W9 50,8 cm (20") Monitor Frameless display privacy filter 3M BS50.8W9 50,8 cm (20") Monitor Frameless display privacy filter
(show image)
98044050536 Privacy Filter for Desktops BS50.8W9 0.00
(excl. VAT)
0 (incl. VAT)
3M PF27.0W 68,6 cm (27") Monitor 3M PF27.0W 68,6 cm (27") Monitor
(show image)
98044048092 Black Privacy Filter for Desktops PF27.0W 0.00
(excl. VAT)
0 (incl. VAT)
3M PF23.6W9 59,9 cm (23.6") Monitor 3M PF23.6W9 59,9 cm (23.6") Monitor
(show image)
98044050551 PF23.6W9 Privacy Filter for Widescreen LCD Monitors 0.00
(excl. VAT)
0 (incl. VAT)
3M PF24.0W 62,5 cm (24.6") Monitor 3M PF24.0W 62,5 cm (24.6") Monitor
(show image)
98044048076 Black Privacy Filter for Desktops PF24.0W 0.00
(excl. VAT)
0 (incl. VAT)
3M PF18.5W 47 cm (18.5") Monitor Frameless display privacy filter 3M PF18.5W 47 cm (18.5") Monitor Frameless display privacy filter
(show image)
98044049280 Black Privacy Filter for Desktops PF18.5W 0.00
(excl. VAT)
0 (incl. VAT)
3M PF20.1 51 cm (20.1") Monitor 3M PF20.1 51 cm (20.1") Monitor
(show image)
98044044224 Black Privacy Filter for Desktops PF20.1 0.00
(excl. VAT)
0 (incl. VAT)
3M PF21.3 54,1 cm (21.3") Monitor 3M PF21.3 54,1 cm (21.3") Monitor
(show image)
98044048027 Black Privacy Filter for Desktops PF21.3 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Sverige 1 distributor(s)
Deutschland 1 distributor(s)
United States 1 distributor(s)
Suomi 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)