location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic Toughpad FZ-G1 Intel® Core™ i5 128 GB 25,6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 7 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Toughpad
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FZ-G1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FZ-G1AABJXCE
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24598
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic Toughpad FZ-G1 Intel® Core™ i5 128 GB 25,6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 7 Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Tablet PC Black, Silver
  • - 25,6 cm (10.1") 1920 x 1200 pixels IPS
  • - Intel® Core™ i5 i5-3437U 1,9 GHz
  • - 128 GB SSD
  • - Single camera 3 MP Front camera
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 4400 mAh 8 h
  • - Windows 7
Long product name Panasonic Toughpad FZ-G1 Intel® Core™ i5 128 GB 25,6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 7 Black, Silver :
The long product name of Panasonic Toughpad FZ-G1 Intel® Core™ i5 128 GB 25,6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 7 Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FZ-G1 - Intel Core i5-3437U vPro (1.9GHz), 4GB, 128GB SSD, 10.1" 1920 x 1200 with LED, Intel QM77, GPS, 3MP, HDMI, USB 3.0, MIL-STD-810G, IP65, Dual Pass, Win 7
More>>>
Short summary description Panasonic Toughpad FZ-G1 Intel® Core™ i5 128 GB 25,6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 7 Black, Silver:
This short summary of the Panasonic Toughpad FZ-G1 Intel® Core™ i5 128 GB 25,6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 7 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Toughpad FZ-G1, 25,6 cm (10.1"), 1920 x 1200 pixels, 128 GB, 4 GB, Windows 7, Black, Silver

Long summary description Panasonic Toughpad FZ-G1 Intel® Core™ i5 128 GB 25,6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 7 Black, Silver:
This is an auto-generated long summary of Panasonic Toughpad FZ-G1 Intel® Core™ i5 128 GB 25,6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 7 Black, Silver based on the first three specs of the first five spec groups.

Panasonic Toughpad FZ-G1. Display diagonal: 25,6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 128 GB. Processor frequency: 1,9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3437U. Internal memory: 4 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Weight: 1,13 kg. Operating system installed: Windows 7. Product colour: Black, Silver

Source Testseek summary Average rating
Reviews
Updated:
2014-04-17 04:47:18
Uk has collected 49 expert reviews for Panasonic Toughpad FZ-G1 Intel® Core™ i5 128 GB 25.6 cm (10.1") 4 GB Wi-Fi 4 (802.11n) Windows 7 Black, Silver and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
Digitaltrends.com
Updated:
2014-04-17 04:47:18
Thinness is the only philosophy that seems to matter in the world of tablets. Millimeters must be shaved off with every revision, no matter what the cost, both literally and figuratively. For the most part, this makes sense; a tablet that's light and slim...
Good Durable construction, Useful buttons for system functions, User serviceable and upgradable, Strong performance for a tablet...
Bad Extremely expensive, Heavy and thick, Below-average battery life, Loud system fan...
Bottom line While there are many things to like about the Panasonic Toughbook FZ-G1, the price is impossible to ignore. Shopping around can reduce the price from the MSRP of $2,399 to about $2,200, but that's still enough to buy two Surface Pros or Samsung Smart PC...
80%
goodgearguide.com.au
Updated:
2014-04-17 04:47:18
If you've ever seen the inside of a police car, you may have noticed a thick-looking notebook or tablet device mounted near the central console (don't go getting yourself arrested if you haven't). Most of the time, that device is a Panasonic Tough product...
Good Good performance, High-res screen, Field serviceable...
Bad Fan can get quite loud, Screen looks a little grainy, Could use a built-in handle...
Bottom line Panasonic's Toughpad FZ-G1 is an expensive 10.1in rugged tablet, but it's impressive. It runs fast, it has a good array of features and options, and it has a removable battery and relatively good field serviceability. All this in addition to being dustpro...
80%
itreviews.com
Updated:
2014-04-17 04:47:18
From major disasters like torrential rain and merciless sandstorms to the more mundane threats of drops, spills, bumps, and bashes, there are any number of ways to ruin a PC when you need it the most. Panasonic, makers of the Toughbook, are solving this p...
Bottom line The rugged Panasonic ToughPad FZ-G1 is tough enough to survive the worst, but runs with the best tablet PCs on the market...
80%
techadvisor.co.uk
Updated:
2014-04-17 04:47:18
Panasonic made headlines recently when it showed off a prototype 20-inch tablet with ultra-high-def 4k resolution. The ToughPad FZ-G1 is a bit more down to earth, but will probably be of more practical use for its target audience – people who work outdoor...
Bottom line The ToughPad FZ-G1 lives up to its name and is well suited to outdoor use. You are paying quite a premium for that rugged design, but it'll earn its keep on building sites and other environments that would be too harsh for a conventional laptop or tablet...
80%
v3.co.uk
Updated:
2014-04-17 04:47:18
The Panasonic Toughpad FZ-G1 launched earlier this year as a rugged device, being drop, scratch and water resistant. Now, with Panasonic having inked a channel deal with government-certified encryption provider Becrypt to carry it's DISK Protect CPA, the...
Good Extremely rugged, robust Becrypt security, decent performance...
Bad Only average battery life, disappointing screen lacks vibrancy, bulky...
Bottom line The Toughpad lives up to its claim of offering business users a close to unbreakable Windows 8 tablet, which, thanks to the inclusion of Becrypt software, is also as secure as it can be. However costing a hefty £2,000 and featuring average battery life an...
60%
trustedreviews.com
Updated:
2014-04-17 04:47:18
What is the Panasonic Toughpad FZ-G1? A friend of TrustedReviews once dropped his brand new 64GB iPad 4 , just 3 days into owning it. The screen shattered and cracked in a way that indicated at least seven years of bad luck, which started the next day whe...
Good Impressively resilient, Zippy performance, Excellent stylus, All weather screen...
Bad Huge price-tag, Thick and heavy...
Bottom line The performance is solid, it lives up to its reputation of being tough and rugged, but the price will put it out of the reach of smaller business and individuals. On the other hand, if you need a tablet that you can be sure won't let you down in tough wor...
70%
itpro.co.uk
Updated:
2014-04-17 04:47:18
Panasonic's Tough-branded products are amongst our favourites because their rugged design allows them to withstand more punishment than regular Ultrabooks. The Toughpad FZ-G1 is the first truly ruggedised Windows 8 tablet, capable of being used in arctic...
Good Toughest tablet on the market; Full HD screen; Versatile...
Bad Middling specification; Expensive...
Bottom line If you work in extreme environments and need a fully ruggidised device, the Toughpad FZ-G1 is the machine of choice. It may be expensive, but it won't let you down when it counts...
80%
techradar.com/au/
Updated:
2014-04-17 04:47:18
In true rugged device fashion, the Panasonic ToughPad FZ-G1 isn't exactly a winner in the looks department, with a rather chunky plastic and rubber chassis. It provides a splash-proof cover - measuring in at 270 x 188 x 19mm - making Surface RT look super...
Good Good performance, Very sturdy, Good connectivity, Windows 8 Pro...
Bad Ugly design, Fairly hefty...
Bottom line The standard battery life makes this only just capable of lasting a working day, but the sturdy build and snappy insides mean the ToughPad is a hardwearing and hardworking option. Now why not read Windows 8 vs Windows RT: what's the difference?...
60%
alphr.com
Updated:
2014-04-17 04:47:18
We've seen plenty of Panasonic Toughbook laptops over the years, but this is the first time PC Pro has encountered one of its hard-knock tablets. The fully ruggedised Toughpad FZ-G1 is as robust as they come: it's rated to survive falls of more than a met...
Bottom line The price is high, but the rugged build and thoughtful design make this the ultimate tough tablet...
83%
expertreviews.co.uk
Updated:
2014-04-17 04:47:18
The Panasonic Toughpad FZ-G1 is a powerful tablet computer that runs Windows 8 Pro and is designed to withstand shock and environmental damage that would destroy a standard tablet. Contractors such as builders, plumbers and gardeners are an immediate a...
Bottom line This powerful and hardy Windows 8 tablet is perfect for those working in harsh environments...
100%
theregister.co.uk
Updated:
2014-04-17 04:47:18
Vid In the UK, Panasonic is not known as a high-street PC player - but the company's Tough range of products makes quite an impression in the world of business. Out in the field you'll spot them in the hands of BT engineers and the like where the manufac...
Bottom line The Panasonic Toughpad FZ-G1 is very much part of a complete field use ecosystem with specialist accessories including a vehicle dock from Gamber and Johnson that features an array of breakout ports. Indeed, given the Toughpad's robust credentials, you r...
0%
itbusiness.ca
Updated:
2014-07-26 07:37:32
If you're as clumsy as I am, you'll want to take a look at Panasonic's Toughpad tablet line. It's a very portable tablet that's made to take a beating.Panasonic calls describes this with adjectives like “thinnest” and “lightest.” Which doesn't make much s...
0%
whistleout.com.au
Updated:
2015-06-13 09:53:56
The Panasonic Toughpad FZ-G1 is an interesting beast. It is simultaneously a remarkable and impressive feat of engineering; as well as being a source of frustrations that can become irksome to say the least.It is a sturdy tablet that houses a fully-functi...
Bottom line Not ever having served in the military, or as an emergency-response professional, it's difficult to say just how useful the Panasonic Toughpad FZ-G1 would be. Bending my imagination a little I would say it could be a remarkable addition to these circumsta...
0%
maxit.com.my
Updated:
2016-11-27 02:32:21
Update: Contact information has been amended. Pricing varies based on configuration.The Toughbook and Toughpad line have always been about powerful computing in a resilient shell, enabling powerful computing in the harshest of environments. The Toughpad F...
30%
gadgetspeak.com
Updated:
2017-04-05 05:37:38
If you expect me to give it such a test you are mistaken, however I did take it out and about and while the temperature was below freezing but it was not nearly as low as those for the one below the balloon.I did use it in drizzle without problem. However...
80%