location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips NIVEA HS8420/22 men's shaver Rotation shaver Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
NIVEA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HS8420/22
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HS8420/22
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80202
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips NIVEA HS8420/22 men's shaver Rotation shaver Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rotation shaver Blue
  • - Number of shaver heads/blades: 3 Wet & Dry
  • - Washable
  • - Battery Charging time: 8 h
Long product name Philips NIVEA HS8420/22 men's shaver Rotation shaver Blue :
The long product name of Philips NIVEA HS8420/22 men's shaver Rotation shaver Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NIVEA FOR MEN shaver - 3 heads, 30 min, Rechargeable, Cordless, Lift & Cut, Wet & Dry
More>>>
Philips NIVEA HS8420/22 men's shaver Rotation shaver Blue:
The official description of Philips NIVEA HS8420/22 men's shaver Rotation shaver Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Smooth shave, healthy skin
Moisturizes your skin while you shave

It gently follows the contours of your face for a close shave and the rings have a stretch & lift pattern to prepare the skin for a great shave. The new conditioner contains natural MICROtec to protect the skin against irritation.

Moisturises your skin while you shave
- Moisturise your skin while you shave
Shave in and out of the shower
- Hot water opens your pores, resulting in a close shave
Gently follows the contours of your face
- Gently follows the contours of your face
A great close shave
- Stretch and Lift pattern for a great shave
Easy lotion refill and charging
- Easy shaving conditioner refill

Short summary description Philips NIVEA HS8420/22 men's shaver Rotation shaver Blue:
This short summary of the Philips NIVEA HS8420/22 men's shaver Rotation shaver Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Philips NIVEA HS8420/22, Rotation shaver, Blue, NIVEA FOR MEN condi tioner dispensing system, Glide rings, HS85, 2 year(s), Battery

Long summary description Philips NIVEA HS8420/22 men's shaver Rotation shaver Blue:
This is an auto-generated long summary of Philips NIVEA HS8420/22 men's shaver Rotation shaver Blue based on the first three specs of the first five spec groups.

Philips NIVEA HS8420/22. Shaver system: Rotation shaver, Product colour: Blue, Skin comfort: NIVEA FOR MEN condi tioner dispensing system, Glide rings. Power source: Battery, Charging time: 8 h, Shaving time: 10 day(s). Runtime: 30 min

Features
Shaver system *
Rotation shaver
Trimmer *
No
Product colour *
Blue
Washable *
Yes
Wet & Dry
Yes
Skin comfort
NIVEA FOR MEN condi tioner dispensing system, Glide rings
Number of shaver heads/blades *
3
Shaving head replacement(s) model
HS85
Shaving head replacement(s) period
2 year(s)
Indication
Battery full indication
Yes
Battery low indication
Yes
Charging indicator
Yes
Power
Power source *
Battery
Rechargeable
Yes
Charging time
8 h
Shaving time
10 day(s)
Packaging content
Protection cap
Yes
Other features
Runtime
30 min
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 16:23:18
Uk has collected 2 expert reviews for Philips NIVEA HS8420/22 men's shaver Rotation shaver Blue and the average expert rating is 94 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
94%