location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart D7360 Printer inkjet printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart D7360 Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7058B#ACT#
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 164130
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2022 17:40:48
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Photosmart D7360 Printer inkjet printer :
The long product name of HP Photosmart D7360 Printer inkjet printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

View, edit and print lab-quality photos without a PC using the 8.6 cm touch screen display and memory cards [p1]. Get outstanding performance with ultra-fast photo printing and six individual HP Vivera Ink cartridges.
More>>>
HP Photosmart D7360 Printer inkjet printer:
The official description of HP Photosmart D7360 Printer inkjet printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Touch and go – innovative 8.6 cm touch screen LCD lets you view, edit and print without a PC. Get an outstanding combination of speed, efficiency and lab-quality results with six individual HP Vivera Inks. World’s fastest photo printing [p1] – print 10 x 15 cm photos in as fast as 12 seconds, and documents at up to 32 ppm black and 31 ppm colour. Convenient photo printing from memory cards [p2] and most USB flash drives plus automated photo tray, HP Auto Sense and HP Real Life technologies.

Short summary description HP Photosmart D7360 Printer inkjet printer:
This short summary of the HP Photosmart D7360 Printer inkjet printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart D7360 Printer

Long summary description HP Photosmart D7360 Printer inkjet printer:
This is an auto-generated long summary of HP Photosmart D7360 Printer inkjet printer based on the first three specs of the first five spec groups.

HP Photosmart D7360 Printer

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:07:20
Uk has collected 28 expert reviews for HP Photosmart D7360 Printer inkjet printer and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
pcauthority.com.au
Updated:
2017-03-01 08:07:19
Good photo quality and a large touchscreen make this the A4 inkjet to buy.
83%
pocket-lint.com
Updated:
2017-03-01 08:07:19
Can HPs lastest printer produce the results?...
Good Design, price, easy to use, nice touchscreen interface, fast, print quality using HP media...
Bad No bordered print option in direct printing, slower output when using non-HP paper, only one memory card can be read at a time, low resolution screen, screen interface buttons obscure displayed images.
Bottom line HP’s latest photo printer comes with a very nice, intuitive interface on a touch sensitive screen and an overall fast and easy to use ethos that prints quickly, producing excellent photo output...
90%
alphr.com
Updated:
2017-03-01 08:07:19
Low running costs, superb photo quality and a large touchscreen make this the A4 inkjet to buy When it comes to photos, HP can claim to have nailed print quality. Prints from the D7360 are easily as good as anything you might get from a high-street or...
83%
itreviews.com
Updated:
2017-03-01 08:07:20
fast, high quality photo printer with long-lasting inks: Hewlett-Packard has consistently produced printers of a high standard and durability and so the release of the latest in the Photosmart series is a cause for interest. Because success in this field...
0%
expertreviews.co.uk
Updated:
2017-03-01 08:07:20
HPs Photosmart 8250 photo printer would have been in line for one of this years awards had HP not just replaced it with the Photosmart D7160 and D7360. Like its predecessor, the Photosmart D7360 prints using six inks in individual tanks. It can ma...
60%
theglobeandmail.com
Updated:
2017-03-01 08:07:20
Ask anyone who has been printing photos over the past few years and youre likely to hear him or her point out the differences in quality within that short amount of time. The reasons vary, but better paper and better ink technology naturally helps br...
80%