location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Diamond Lamps TLPLW15 projector lamp 275 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Diamond Lamps Check ‘Diamond Lamps’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TLPLW15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLPLW15 show
Show alternative article codes used in the online market place
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Diamond Lamps’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Diamond Lamps: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28163
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 May 2023 16:50:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Diamond Lamps TLPLW15 projector lamp 275 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 275 W
  • - Service life of lamp: 2000 h
  • - Brand compatibility: Toshiba
Long product name Diamond Lamps TLPLW15 projector lamp 275 W :
The long product name of Diamond Lamps TLPLW15 projector lamp 275 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Projector Lamp, TOSHIBA TDP EX20U, TDP EW25U, TDP ST20, TDP EX20, TDP EW25, TDP EX21, TDP SB20
More>>>
Short summary description Diamond Lamps TLPLW15 projector lamp 275 W:
This short summary of the Diamond Lamps TLPLW15 projector lamp 275 W data-sheet is auto-generated and uses the product title and the first six key specs.

Diamond Lamps TLPLW15, 275 W, 2000 h, Toshiba, TDP EX20U, TDP EW25U, TDP ST20, TDP EX20, TDP EW25, TDP EX21, TDP SB20

Long summary description Diamond Lamps TLPLW15 projector lamp 275 W:
This is an auto-generated long summary of Diamond Lamps TLPLW15 projector lamp 275 W based on the first three specs of the first five spec groups.

Diamond Lamps TLPLW15. Bulb power: 275 W, Service life of lamp: 2000 h, Brand compatibility: Toshiba, Compatibility: TDP EX20U, TDP EW25U, TDP ST20, TDP EX20, TDP EW25, TDP EX21, TDP SB20

Brand Image Product code Product Stock Price from
GO Lamps

GO Lamps GL432 projector lamp 275 W SHP
(show image)
GL432 GL432 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)