location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Artist Matte Canvas-610 mm x 15.2 m (24 in x 50 ft) printable textile

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Artist Matte Canvas-610 mm x 15.2 m (24 in x 50 ft)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B5E92A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111081025 show
Category:
Textiles which can be used in printers to print designs and text onto them.
Printable Textiles Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13198
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 25 Feb 2015
Product end of life date
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.HP large format printing material is guaranteed against manufacturing flaws and defects and is designed to resist printer jams when used properly. If for any reason the users are unsatisfied with HP large format printing material they should contact their HP reseller.
Long product name HP Artist Matte Canvas-610 mm x 15.2 m (24 in x 50 ft) printable textile :
The long product name of HP Artist Matte Canvas-610 mm x 15.2 m (24 in x 50 ft) printable textile. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Artist Matte Canvas 380 gsm-610 mm x 15.2 m (24 in x 50 ft)
More>>>
HP Artist Matte Canvas-610 mm x 15.2 m (24 in x 50 ft) printable textile:
The official description of HP Artist Matte Canvas-610 mm x 15.2 m (24 in x 50 ft) printable textile as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Outstanding image quality at an affordable price
Achieve a natural, artistic look and feel for photo enlargements and reproductions. Produce true artistic quality—with outstanding image quality and precise colors—on the bright-white, slightly textured matte finish of this affordable canvas.

Create long-lasting reproductions
Produce prints that withstand the test of time. Providing excellent image stability, HP Artist Matte Canvas and Original HP inks produce long-lasting prints—up to 200 years indoors, away from direct sun,1 up to 3 years in-window, unlaminated.2

Maintain an easy, smooth workflow
To provide trouble-free printing, Original HP printing materials are designed together with HP Designjet printers. This sturdy canvas is easy to handle. And you can choose from a wide variety of compatible laminates

Short summary description HP Artist Matte Canvas-610 mm x 15.2 m (24 in x 50 ft) printable textile:
This short summary of the HP Artist Matte Canvas-610 mm x 15.2 m (24 in x 50 ft) printable textile data-sheet is auto-generated and uses the product title and the first six key specs.

HP Artist Matte Canvas-610 mm x 15.2 m (24 in x 50 ft), Matte, 380 g/m², 457 µm, 98%, 1 year(s), United States

Long summary description HP Artist Matte Canvas-610 mm x 15.2 m (24 in x 50 ft) printable textile:
This is an auto-generated long summary of HP Artist Matte Canvas-610 mm x 15.2 m (24 in x 50 ft) printable textile based on the first three specs of the first five spec groups.

HP Artist Matte Canvas-610 mm x 15.2 m (24 in x 50 ft). Finish type: Matte, Print media weight: 380 g/m², Printing media thickness: 457 µm. Printing material brightness: 92%

Features
Finish type
Matte
Print media weight
380 g/m²
Printing media thickness
457 µm
Printing material opacity
98%
Printing material shelf life
1 year(s)
Country of origin
United States
Operational conditions
Operating relative humidity (H-H)
30 - 70%
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
10 - 35 °C
Storage relative humidity (H-H)
25 - 80%
Other features
Printing material whiteness
120
Printing material brightness
92%