location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic LED LCD VS15138 LED display 50,8 cm (20") 1600 x 900 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LED LCD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VS15138
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS15138 show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Viewsonic’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107619
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Viewsonic LED LCD VS15138 LED display 50,8 cm (20") 1600 x 900 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 50,8 cm (20")
  • - 1600 x 900 pixels 16:9
  • - 5 ms 250 cd/m² 1000:1
  • - 15 W
Long product name Viewsonic LED LCD VS15138 LED display 50,8 cm (20") 1600 x 900 pixels Black :
The long product name of Viewsonic LED LCD VS15138 LED display 50,8 cm (20") 1600 x 900 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20" TFT Active Matrix LED, 1600x900, 16:9, 250cd/m², 5ms, 2x2W RMS, VGA, DVI-D, DP, 3xUSB, 17W, 3.7kg, Black
More>>>
Viewsonic LED LCD VS15138 LED display 50,8 cm (20") 1600 x 900 pixels Black:
The official description of Viewsonic LED LCD VS15138 LED display 50,8 cm (20") 1600 x 900 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ergonomic LED Monitor
The ViewSonic® VG2039m - LED is a 20" (19.5" viewable) widescreen display ideal for demanding business professionals. With a native 1600x900 resolution, the VG2039m-LED delivers vibrant images and crisp text. Users will also find comfort in the fully ergonomic height adjust, swivel, and tilt features. Versatile input options, including DisplayPort, DVI-D, and VGA, provide flexible connectivity for multitasking. Equipped with a VESA-mountable design, the display can be mounted on a wall or any VESA-compliant monitor stand. The thin bezel design, coupled with hidden stereo speakers, make the VG2039m-LED a space-saving option for the desktop. In addition to saving space, the VG2039m-LED also saves up to 50%* in energy usage with its efficient LED backlight. With ViewSonic's industry-best pixel performance guarantee , and a 3-year limited warranty, the VG2039m-LED provides users with peace of mind.

Short summary description Viewsonic LED LCD VS15138 LED display 50,8 cm (20") 1600 x 900 pixels Black:
This short summary of the Viewsonic LED LCD VS15138 LED display 50,8 cm (20") 1600 x 900 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic LED LCD VS15138, 50,8 cm (20"), 1600 x 900 pixels, LED, 5 ms, Black

Long summary description Viewsonic LED LCD VS15138 LED display 50,8 cm (20") 1600 x 900 pixels Black:
This is an auto-generated long summary of Viewsonic LED LCD VS15138 LED display 50,8 cm (20") 1600 x 900 pixels Black based on the first three specs of the first five spec groups.

Viewsonic LED LCD VS15138. Display diagonal: 50,8 cm (20"), Display resolution: 1600 x 900 pixels. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
50,8 cm (20")
Display resolution *
1600 x 900 pixels
Native aspect ratio *
16:9
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Supported graphics resolutions
1600 x 900, 1280 x 1024 (SXGA)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
20000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Viewable size, horizontal
43,2 cm
Viewable size, vertical
23,9 cm
Viewable size diagonal
4,95 cm
Digital horizontal frequency
24 - 82 kHz
Digital vertical frequency
50 - 75 Hz
3D
No
Separate H/V sync
Yes
Performance
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64
Mac operating systems supported
Yes
Multimedia
Number of speakers
2
RMS rated power
4 W
Built-in speaker(s) *
Yes
Built-in microphone
No
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
3
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
DisplayPorts quantity
1
Audio input
Yes
Headphone outputs
1
Microphone in
No
HDCP
No
AC (power) in
Yes
Card reader integrated
No
Compatible memory cards
Not supported
Network
Wi-Fi
No
Bluetooth
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
VESA mounting interfaces
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
8 cm
Swivelling
Yes
Swivel angle range
0 - 360°
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
15 W
Power consumption (max)
17 W
AC input voltage
100 - 240 V
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width (with stand)
466 mm
Depth (with stand)
250 mm
Height (with stand)
382 mm
Weight (with stand)
3,7 kg
Width (without stand)
466 mm
Depth (without stand)
59 mm
Height (without stand)
274 mm
Weight (without stand)
2,6 kg
Packaging data
Package width
521 mm
Package depth
130 mm
Package height
445 mm
Package weight
4,8 kg
Packaging content
Cables included
AC, Audio (3.5mm), DVI, USB, VGA
Quick start guide
Yes
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Other features
Display
LED
On/off switch
Yes
Built-in subwoofer
Yes
TV tuner integrated
No
Certification
UL/cUL, FCC-B, REACH, RoHS
Thin Client
Thin client installed
No
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)