location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SMART2500XLHG uninterruptible power supply (UPS) Line-Interactive 2,2 kVA 1920 W 8 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartPro 120V 2.2kVA 1.92kW UL 60601-1 Medical-Grade Line-Interactive UPS, Extended Run, SNMP, Webcard, Full Isolation, USB, DB9 Serial
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMART2500XLHG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332168283 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102163
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:36:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite SMART2500XLHG uninterruptible power supply (UPS) Line-Interactive 2,2 kVA 1920 W 8 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 2,2 kVA 1920 W
  • - 8 AC outlet(s)
  • - Tower White
Warranty: 2 Years
Long product name Tripp Lite SMART2500XLHG uninterruptible power supply (UPS) Line-Interactive 2,2 kVA 1920 W 8 AC outlet(s) :
The long product name of Tripp Lite SMART2500XLHG uninterruptible power supply (UPS) Line-Interactive 2,2 kVA 1920 W 8 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartPro, 1920W, 2200VA, 120V AC, 60Hz, 510J
More>>>
Tripp Lite SMART2500XLHG uninterruptible power supply (UPS) Line-Interactive 2,2 kVA 1920 W 8 AC outlet(s):
The official description of Tripp Lite SMART2500XLHG uninterruptible power supply (UPS) Line-Interactive 2,2 kVA 1920 W 8 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

UL 60601-1 compliance is required for UPS systems within patient care areas. Get complete, compliant power protection with Tripp Lite’s SMART2500XLHG SmartPro® Medical UPS System. The SMART2500XLHG provides a high load capacity 2200VA/1920W, full UL 60601-1 3rd edition compliance. Protects connected medical equipment against data loss, downtime and equipment damage due to power outages, voltage fluctuations and transient surges. It features a USB port, input locking clamp, equipotential earth bonding lug, 4 NEMA 5-15/20R outlets, and 4 IEC C13 outlets for universally adaptable outlet options. The SMART2500XLHG offers a complete power protection solution for clinical labs, diagnostic imaging, ophthalmology, medical equipment, imaging and other devices requiring medical grade protection. With built-in Faraday shielding, the SMART2500XLHG provides full line isolation and reduces the cumulative leakage current of connected equipment to less than 100 μA for optimal safety in patient care areas. Full isolation also provides continuous noise filtering and enhanced common mode surge suppression. Featuring advanced line-interactive operation, it provides regulated 120V nominal output without using battery power during brownouts and overvoltages. Large internal batteries support connected equipment during blackouts and optional external battery packs (BP48V24-2U and BP48V60RT-3U) provide extended runtime tailored to your application. The SMART2500XLHG features a USB communication port that works with included PowerAlert software to provide UPS and site power monitoring plus automatic file saves and safe unattended shutdown of connected equipment in the event of a prolonged power failure.

- Ideal UPS protection for applications in patient-care areas where UL 60601-1 3rd edition listed medical electrical equipment is required
- Built-in isolation transformer with Faraday shield offers full isolation and removes common mode noise while maintaining full AC surge suppression in all modes
- Full line isolation prevents shock potential and operational problems in sensitive electronic equipment
- Provides connected equipment with continuous power during short and long duration loss of commercial power
- Expandable runtime is available with the addition of one or more external battery packs (BP48V24-2U and BP24V60RT-3U)
- Line-interactive voltage regulation corrects brownouts and over voltages from 83 to 143V back to usable 120V output levels, without using battery power
- Resistant to electrostatic discharge
- Supports loads up to 2200VA/1920W
- 13 min half-load runtime (1100VA/960W), 4 min full load runtime (2200VA/1920W)
- Input: IEC320-C20 inlet with locking clamp/ Output: 4 NEMA 5-15/20R and 4 IEC C13
- Built-in USB, DB9 (RS-232) & optional SNMPWEBCARD accessory monitoring options
- PowerAlert unattended shutdown software and complete cabling included
- Complete surge protection (510 Joules), line isolation and EMI/RFI noise filtering
- 5 diagnostic LEDs indicate AC present, on battery, voltage correction, overload & battery low/replace
- Battery replacement door and back panel grounding lug
- Relay IO card allows users to communicate UPS status & events via 6 configurable contact closure outputs

Short summary description Tripp Lite SMART2500XLHG uninterruptible power supply (UPS) Line-Interactive 2,2 kVA 1920 W 8 AC outlet(s):
This short summary of the Tripp Lite SMART2500XLHG uninterruptible power supply (UPS) Line-Interactive 2,2 kVA 1920 W 8 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SMART2500XLHG, Line-Interactive, 2,2 kVA, 1920 W, 120 V, 120 V, 60 Hz

Long summary description Tripp Lite SMART2500XLHG uninterruptible power supply (UPS) Line-Interactive 2,2 kVA 1920 W 8 AC outlet(s):
This is an auto-generated long summary of Tripp Lite SMART2500XLHG uninterruptible power supply (UPS) Line-Interactive 2,2 kVA 1920 W 8 AC outlet(s) based on the first three specs of the first five spec groups.

Tripp Lite SMART2500XLHG. UPS topology: Line-Interactive, Output power capacity: 2,2 kVA, Output power: 1920 W. AC outlet types: C13 coupler, NEMA 5–15, Power plug: C20 coupler, AC outlets quantity: 8 AC outlet(s). Typical backup time at full load: 4,4 min, Typical backup time at half load: 13 min, Battery recharge time: 4,5 h. Form factor: Tower, Product colour: White, Housing material: Polyvinyl chloride (PVC). Width: 226,1 mm, Depth: 484,9 mm, Height: 246,9 mm

Features
UPS topology *
Line-Interactive
Output power capacity *
2,2 kVA
Output power *
1920 W
Input operation voltage (min) *
120 V
Input operation voltage (max) *
120 V
Input frequency *
60 Hz
Output operation voltage (min)
115 V
Output operation voltage (max)
120 V
Maximum current
15 A
Surge energy rating
510 J
Response time
4 ms
Power factor
0,87
Emergency Power Off (EPO)
Yes
EMI/RFI noise filtering
Yes
Surge protection
Yes
Power protection features
Over voltage, Under voltage
Audible alarm(s)
Yes
Audible alarm modes
Battery replacement
Country of origin
China
Ports & interfaces
AC outlet types
C13 coupler, NEMA 5–15
Power plug
C20 coupler
AC outlets quantity
8 AC outlet(s)
USB 2.0 ports quantity
1
Serial ports quantity
1
Battery
Number of battery cells
1
Typical backup time at full load
4,4 min
Typical backup time at half load
13 min
Battery
Battery recharge time
4,5 h
Hot-swap battery
Yes
Cold start
Yes
Design
Form factor *
Tower
Housing material
Polyvinyl chloride (PVC)
Cable length
1,8 m
Cooling type
Active
Built-in fan
Yes
Product colour *
White
LED indicators
Yes
Certification
UL, CSA, FCC, EMI
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
226,1 mm
Depth
484,9 mm
Height
246,9 mm
Weight
33,2 kg
Package width
355,6 mm
Package depth
609,6 mm
Package height
406,4 mm
Package weight
45,4 kg
Logistics data
Master (outer) case width
355,6 mm
Master (outer) case length
609,6 mm
Master (outer) case height
406,4 mm
Master (outer) case weight
45,4 kg
Quantity per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite DIN24240DC uninterruptible power supply (UPS) Standby (Offline) 0,24 kVA 240 W Tripp Lite DIN24240DC uninterruptible power supply (UPS) Standby (Offline) 0,24 kVA 240 W
(show image)
DIN24240DC DIN24240DC Eaton 240W 24V DC DIN Rail Industrial UPS - Hardwire Input/Output 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNIVSX650A uninterruptible power supply (UPS) Line-Interactive 0,65 kVA 360 W 4 AC outlet(s) Tripp Lite OMNIVSX650A uninterruptible power supply (UPS) Line-Interactive 0,65 kVA 360 W 4 AC outlet(s)
(show image)
OMNIVSX650A OMNIVSX650A 650VA 360W 230V Line-Interactive UPS - 4 C13 Outlets, 2 Australian Outlet Adapters, Tower 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMART1548ET uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 1200 W 6 AC outlet(s) Tripp Lite SMART1548ET uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 1200 W 6 AC outlet(s)
(show image)
SMART1548ET 120VAC 48VDC 1500VA 1200W Extreme Temperature Network UPS for Industrial and Traffic Networks, 3U, Hardwire 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMART1000RMX2UN uninterruptible power supply (UPS) Line-Interactive 1 kVA 800 W 6 AC outlet(s) Tripp Lite SMART1000RMX2UN uninterruptible power supply (UPS) Line-Interactive 1 kVA 800 W 6 AC outlet(s)
(show image)
SMART1000RMX2UN SmartPro 120V 1000VA 900W Line-Interactive Sine Wave UPS, 2U, Extended Run, WEBCARDLX, LCD, USB, DB9 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNIVS1000LCD uninterruptible power supply (UPS) Line-Interactive 1 kVA 560 W 8 AC outlet(s) Tripp Lite OMNIVS1000LCD uninterruptible power supply (UPS) Line-Interactive 1 kVA 560 W 8 AC outlet(s)
(show image)
OMNIVS1000LCD 1000VA 560W Line-Interactive UPS - 8 NEMA 5-15R Outlets, AVR, 120V, 50/60 Hz, USB, LCD, Tower 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMART1050TSU uninterruptible power supply (UPS) Line-Interactive 1,05 kVA 900 W 8 AC outlet(s) Tripp Lite SMART1050TSU uninterruptible power supply (UPS) Line-Interactive 1,05 kVA 900 W 8 AC outlet(s)
(show image)
SMART1050TSU SMART1050TSU 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNIVSX1500D uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 900 W 4 AC outlet(s) Tripp Lite OMNIVSX1500D uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 900 W 4 AC outlet(s)
(show image)
OMNIVSX1500D OMNIVSX1500D 1.5kVA 900W Line-Interactive UPS with 4 Schuko CEE 7/7 Outlets - AVR, 230V, 1.5 m Cord, LCD, USB, Tower 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNIVSX1500 uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 900 W 8 AC outlet(s) Tripp Lite OMNIVSX1500 uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 900 W 8 AC outlet(s)
(show image)
OMNIVSX1500 OMNIVSX1500 1.5kVA 900W Line-Interactive UPS with 8 C13 Outlets - AVR, 230V, C14 Inlet, LCD, USB, Tower 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite ECO1500LCD uninterruptible power supply (UPS) Line-Interactive 1,44 kVA 900 W 10 AC outlet(s) Tripp Lite ECO1500LCD uninterruptible power supply (UPS) Line-Interactive 1,44 kVA 900 W 10 AC outlet(s)
(show image)
ECO1500LCD Line Interactive UPS with USB and 10 Outlets - 120V, 1440VA, 900W, 50/60 Hz, AVR, ECO Series, ENERGY STAR 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite ECO1000LCD uninterruptible power supply (UPS) Line-Interactive 1 kVA 600 W 8 AC outlet(s) Tripp Lite ECO1000LCD uninterruptible power supply (UPS) Line-Interactive 1 kVA 600 W 8 AC outlet(s)
(show image)
ECO1000LCD Line-Interactive UPS with USB and 8 Outlets - 120V, 1000VA, 600W, 50/60 Hz, AVR, ECO Series 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 2 distributor(s)