location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips LightLife SFL3100/17 flashlight Black, Silver Hand flashlight LED

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LightLife
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flashlight SFL3100/17
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SFL3100/17
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581662356
Category:
Also known as a torch, this is a portable electric light usually powered by AA or AAA batteries.
Flashlights Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68539
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips LightLife SFL3100/17 flashlight Black, Silver Hand flashlight LED
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hand flashlight
  • - LED 12 lm
  • - AAA Alkaline
  • - Black, Silver
Long product name Philips LightLife SFL3100/17 flashlight Black, Silver Hand flashlight LED :
The long product name of Philips LightLife SFL3100/17 flashlight Black, Silver Hand flashlight LED. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Brighten your life!. With this Everyday LED torch. Everyday LED.
More>>>
Philips LightLife SFL3100/17 flashlight Black, Silver Hand flashlight LED:
The official description of Philips LightLife SFL3100/17 flashlight Black, Silver Hand flashlight LED as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Everyday LED is the handy torch for any usage in and around the house. Made with high-quality materials, each Everyday LED torch is filled with lighting technology for optimal use.
- Top Performance
- Ease of Use

Short summary description Philips LightLife SFL3100/17 flashlight Black, Silver Hand flashlight LED:
This short summary of the Philips LightLife SFL3100/17 flashlight Black, Silver Hand flashlight LED data-sheet is auto-generated and uses the product title and the first six key specs.

Philips LightLife SFL3100/17, Hand flashlight, Black, Silver, LED, 0,3 W, 100000 h, 12 lm

Long summary description Philips LightLife SFL3100/17 flashlight Black, Silver Hand flashlight LED:
This is an auto-generated long summary of Philips LightLife SFL3100/17 flashlight Black, Silver Hand flashlight LED based on the first three specs of the first five spec groups.

Philips LightLife SFL3100/17. Flashlight type: Hand flashlight, Product colour: Black, Silver. Lamp type: LED, Bulb power: 0,3 W, Service life of lamp: 100000 h. Battery type: AAA, Battery technology: Alkaline, Battery life (max): 30 h. Width: 36 mm, Depth: 38 mm, Height: 160 mm. Quantity per pack: 1 pc(s), Package width: 112 mm, Package depth: 51 mm

Design
Product colour *
Black, Silver
Flashlight type *
Hand flashlight
Features
Waterproof *
No
Shockproof
Yes
Lighting
Lamp type *
LED
Bulb power
0,3 W
Service life of lamp
100000 h
Luminous flux
12 lm
Light beam distance (max)
25 m
Power
Number of batteries supported
2
Battery type
AAA
Battery technology
Alkaline
Battery life (max)
30 h
Technical details
Quantity
1
Weight & dimensions
Width
36 mm
Depth
38 mm
Height
160 mm
Weight
107 g
Packaging data
Quantity per pack
1 pc(s)
Quantity outer carton
6 pc(s)
Package width
112 mm
Package depth
51 mm
Package height
236 mm
Package weight
1,14 kg
Package type
Clam shell blister
Packaging content
Batteries included
No
Hand strap
Yes