location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-J4710DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-J4710DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-J4710DW show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120230
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Feb 2023 08:53:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-J4710DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 1200 x 6000 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A3 35 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, Google Cloud Print
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 256 MB
  • - 11,5 kg
Long product name Brother MFC-J4710DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi :
The long product name of Brother MFC-J4710DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MFC-J4710DW - Print/Fax/Copy/Scanner, Inkjet, Color, A4, 1200x6000 dpi, 3.7" LCD, 256MB RAM, 33.6kbs, 50dB, USB, 802.11b/g/n, Black/White
More>>>
Brother MFC-J4710DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi:
The official description of Brother MFC-J4710DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

As an integral model in the Print 3.0 range, the MFC-J4710DW is one of our smallest ever inkjet all-in-ones to offer up to A3 printing.
Print 3.0 doesn’t mean one upgrade, it means everything is upgraded. Packed with business friendly features the MFC-J4710DW offers the latest in print technology in a sleek, compact machine, to ensure you get the most from your office space.
The MFC-J4710DW utilises landscape print technology, feeding paper through the printer in a landscape format to offer you fast print speeds in a lower profile machine. Print speeds of up to 20ipm (mono) and 18ipm (colour) offer professional quality documents without the wait, whilst high yield ink cartridges, with yields of up to 1,200 pages for a lower cost per page, save you money without compromising on quality.
The MFC-J4710DW offers enhanced document handling with 2-sided scanning via the integrated ADF, 2-sided printing and flexible paper handling with 400 sheet paper capacity and a lower paper tray which can hold up to A3.
Print 3.0 means being able to print from more places and more devices. Print directly from your mobile device with the Brother iPrint&Scan app or wirelessly using Apple AirPrint or Google Cloud Print™. You can also connect directly to the web from your printer in order to scan to or print from Facebook™, FLICKR®, Dropbox, PICASA™ and EVERNOTE™.
All Brother inkjet multifunctional printers incorporate a four individual inks system meaning that you only replace the ink which runs out, reducing waste and saving you money. The MFC-J4710DW complies with the strict ENERGY STAR and Blue Angel environmental standards and ensures low energy consumption, low noise levels and a recycle-friendly design.

Short summary description Brother MFC-J4710DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi:
This short summary of the Brother MFC-J4710DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-J4710DW, Inkjet, Colour printing, 1200 x 6000 DPI, A3, Direct printing, Black, Ivory

Long summary description Brother MFC-J4710DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi:
This is an auto-generated long summary of Brother MFC-J4710DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother MFC-J4710DW. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 1200 x 6000 DPI, Print speed (colour, normal quality, A4/US Letter): 27 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 2400 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: Black, Ivory

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 6000 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (colour, normal quality, A4/US Letter)
27 ppm
Print speed (ISO/IEC 24734) mono
20 ipm
Print speed (ISO/IEC 24734) colour
18 ipm
Duplex print speed (ISO/IEC 24734) mono
6 ipm
Duplex print speed (ISO/IEC 24734) colour
6 ipm
Economical printing
Yes
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
17 cpm
Copy speed (colour, normal quality, A4)
14 cpm
Time to first copy (black, normal)
18 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
2400 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, E-mail Server, File, FTP, Image, OCR, USB
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
PDF
Input colour depth
48 bit
Output colour depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN, WIA
Film scanning
No
Fax
Faxing *
Colour faxing
Fax resolution (black)
203 x 392 DPI
Fax transmission speed
3,37 sec/page
Modem speed
33,6 Kbit/s
Fax memory
200 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
100
Fax forwarding
Yes
Fax broadcasting
200 locations
Auto reduction
Yes
Error Correction Mode (ECM)
Yes
Fax dual access
Yes
Fax coding methods
JPEG, MH, MMR, MR
Features
Recommended duty cycle
250 - 1000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
2
Total input capacity *
400 sheets
Total output capacity *
50 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
20 sheets
Manual feeder
Yes
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 432 mm
Paper tray media types *
Glossy paper, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
Non-ISO print media sizes
Legal
Photo paper sizes
9x13, 10x15, 10x18
Paper handling
Photo paper sizes (imperial)
4x6, 5x7, 5x8, 3.5x5
Borderless printing media sizes
4x6, 5x7, A3, A4, A6, Legal
Custom media width
148 - 297 mm
Custom media length
148 - 432 mm
Paper tray media weight
64 - 220 g/m²
Multi-Purpose Tray media weight
64 - 220 g/m²
Auto Document Feeder (ADF) media weight
64 - 90 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, SSID, TKIP, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK, WPA2-TKIP, WPS
Mobile printing technologies
Apple AirPrint, Google Cloud Print
Performance
Card reader integrated
Yes
Internal memory *
256 MB
Compatible memory cards
MMC, MMC+, MS Duo, MS Micro (M2), MS PRO, MS PRO Duo, SD, SDHC, SDXC
Sound pressure level (printing)
50 dB
Sound pressure level (scanning)
50 dB
Design
Product colour *
Black, Ivory
Market positioning *
Home & office
Built-in display *
Yes
Display
TFT
Display diagonal
9,4 cm (3.7")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
21 W
Power consumption (PowerSave)
5,5 W
Power consumption (standby)
1,5 W
Power consumption (off)
0,04 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
20 - 33 °C
Operating temperature (T-T)
10 - 35 °C
Storage relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
480 mm
Depth
290 mm
Height
254 mm
Weight
11,5 kg
Packaging data
Package width
564 mm
Package depth
329 mm
Package height
416 mm
Package weight
14 kg
Packaging content
Drivers included
Yes
Bundled software
Brother MFL-Pro Suite Brother ControlCentre4 (Win) Nuance® Paperport® 12 SE + OCR (Win) Reallusion® FaceFilter Studio (Win8) Brother ControlCentre2 (Mac) NewSoft® Presto!® PageManager9 (Mac)
Other features
PictBridge
Yes
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Energy saving mode
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-06-12 06:38:59
Uk has collected 14 expert reviews for Brother MFC-J4710DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
digitalversus.com
Updated:
2013-06-12 06:38:50
The MFC-J4710DW colour multifunction inkjet A3 printer is Brother's new baby from its Print 3.0 product range. It's the alternate version with an added multi-purpose tray of the MFC-J4510DW, which...
Good Cost per page: 6.1 pence using XL cartrdiges, Colour touchscreen, WiFi, Numeric touchkeys, Doublesided printing, Added multipurpose tray, Ink cartridges easy to reach, sold in two sizes...
Bad Washed out colours on text documents, No PS3 or PCL6 support, The odd paper jam...
Bottom line The Brother MFC-J4710DW is a versatile printer that's worth buying for its various and effective functions and low cost per page. It prints, copies, scans and faxes, does duplex, has Wi-Fi and an added multi-purpose tray and prints in several different si...
80%
trustedreviews.com
Updated:
2013-06-12 06:38:51
Brother is extending its range of novel, landscape A4 printers with the MFC-J4710DW, which does more than single-feed A3 prints. With previous machines, you could slip an A3 sheet into the single-sheet slot at the back and catch it when it fed out the fr...
Good Memory card and Pictbridge sockets, Small footprint when set for A4, Easy cartridge replacement...
Bad Noisy when printing, Cumbersome A3 paper tray, Poor copy quality...
80%
alphr.com
Updated:
2013-08-08 01:08:50
Brother's MFC-J4710DW inkjet all-in-one looks to cover every printing need a small office could possibly have at an affordable price. Along with fast output speeds and four-way print, fax, copy and scan operations, it supports USB, wired and wireless con...
Bottom line Remarkable features for the price, but lacks the print quality to compete with our A-List pick...
67%
uk.hardware.info
Updated:
2014-01-22 01:03:04
There are many different all-in-one printers for home use on the market. We tested 11 of them, ranging from affordable entry-level models to expensive high-end ones. We also took a closer look at a couple of the more advanced printers we've tested in re...
0%
itwire.com
Updated:
2014-03-21 01:17:44
I have been on a quest to find the best SOHO – small office/home office – printers that do not send you broke with ink or toner costs and will last the distance.There are some very good contenders but in the lower cost - <$300 - range Brother is the class...
Bottom line Very low, total cost of ownership belies this full featured, SOHO class printer that has a certain style – a good addition to any home office or even a workgroup.Pros:Duplex scan and print -- not usually found in this price bracketWell made, attractive de...
0%
crn.com.au
Updated:
2014-03-21 01:17:44
Along with fast output speeds and four-way print, fax, copy and scan operations, it supports USB, wired and wireless connections, and can even print on A3 paper.For A3, there's a rear manual feed slot and an extendable lower paper tray. It isn't the most...
0%
Country Distributor
México 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)