location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LS-121L calculator Pocket Basic Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LS-121L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1052B002
Category:
Small portable device used to perform arithmetic.
Calculators Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112810
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2019 13:32:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LS-121L calculator Pocket Basic Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Basic Pocket Black
  • - 12 digits
  • - CR2032
Long product name Canon LS-121L calculator Pocket Basic Black :
The long product name of Canon LS-121L calculator Pocket Basic Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

12-digit mini desktop calculator with Grand Total, Decimal selection and Rounding
More>>>
Canon LS-121L calculator Pocket Basic Black:
The official description of Canon LS-121L calculator Pocket Basic Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Convenient mini desktop calculator

Handle calculations easily and efficiently with Canon’s 12-digit LS-121L mini desktop calculator. Large colour-coded key tops ensure hassle-free operation. They are durably moulded to withstand constant use.

Range of practical functions

A range of practical functions simplifies your work. The Grand Total memory automatically accumulates totals. Decimal point selection and rounding add to overall convenience. Other handy functions include a 3-key memory as well as Percentage, Square Root and Sign change keys.

Large LCD display panel

A large LCD display panel is fixed at an upright angle to enable easy and clear reading of figures.

Practical dual power source

A battery and solar dual power source ensures reliable use anywhere and everywhere - whatever the light conditions.

Smart and professional style

This compact and lightweight black calculator has a smart and professional look. Its mini format is designed to fit neatly on your desk or in any small space.

Features

* 12-digit mini desktop calculator.
* Grand Total, Decimal selection and Rounding.
* Large, fixed angle LCD display panel.
* Dual power source: solar and battery.
* Compact and lightweight with a smart and professional look.

Short summary description Canon LS-121L calculator Pocket Basic Black:
This short summary of the Canon LS-121L calculator Pocket Basic Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LS-121L, Pocket, Basic, 12 digits, Black

Long summary description Canon LS-121L calculator Pocket Basic Black:
This is an auto-generated long summary of Canon LS-121L calculator Pocket Basic Black based on the first three specs of the first five spec groups.

Canon LS-121L. Form factor: Pocket, Type: Basic. Digits: 12 digits. Product colour: Black

Design
Form factor *
Pocket
Type *
Basic
Product colour *
Black
Housing material
Plastic
Display
Display size (HxV)
76 x 18 mm
Display character size
4,75 x 16,2 mm
Display
Digit comma separator
Yes
Digits *
12 digits
Power
Battery type
CR2032
Auto power off
Yes
Weight & dimensions
Weight
124 g
Dimensions (WxDxH)
105 x 140 x 32 mm
Brand Image Product code Product Stock Price from
Canon MP120-MG calculator Desktop Printing White Canon MP120-MG calculator Desktop Printing White
(show image)
2656B001 MP120-MG 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-10E calculator Pocket Basic Grey Canon LS-10E calculator Pocket Basic Grey
(show image)
4037A002 LS-10E 0.00
(excl. VAT)
0 (incl. VAT)
Canon HS-1200T calculator Desktop Display Grey Canon HS-1200T calculator Desktop Display Grey
(show image)
8509A004 HS-1200T 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-100TS calculator Pocket Basic Silver Canon LS-100TS calculator Pocket Basic Silver
(show image)
5936A013 LS-100TS 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-270H calculator Pocket Display Silver Canon LS-270H calculator Pocket Display Silver
(show image)
5932A012 LS-270H 0.00
(excl. VAT)
0 (incl. VAT)
Canon F-604 calculator Pocket Scientific Grey Canon F-604 calculator Pocket Scientific Grey
(show image)
7102A011 F-604 0.00
(excl. VAT)
0 (incl. VAT)
Canon WS-1210T calculator Desktop Display Black Canon WS-1210T calculator Desktop Display Black
(show image)
0694B002 WS-1210T 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-22TC calculator Desktop Display Silver Canon LS-22TC calculator Desktop Display Silver
(show image)
1576B002 LS-22TC 0.00
(excl. VAT)
0 (incl. VAT)
Canon MP1200-FTS EXP + EMB GFB calculator Desktop Printing Silver Canon MP1200-FTS EXP + EMB GFB calculator Desktop Printing Silver
(show image)
1539B002 MP1200-FTS EXP + EMB GFB 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-120PCII calculator Pocket Scientific White Canon LS-120PCII calculator Pocket Scientific White
(show image)
1538B002 LS-120PCII 0.00
(excl. VAT)
0 (incl. VAT)