location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo WLI-UC-G network card 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WLI-UC-G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WLI-UC-G
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Buffalo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45312
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Buffalo WLI-UC-G network card 54 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - USB
  • - 54 Mbit/s
  • - Wi-Fi Single-band (2.4 GHz)
  • - Component for: PC/Laptop
Warranty: 2 years
Long product name Buffalo WLI-UC-G network card 54 Mbit/s :
The long product name of Buffalo WLI-UC-G network card 54 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless-G USB 2.0 adapter
More>>>
Buffalo WLI-UC-G network card 54 Mbit/s:
The official description of Buffalo WLI-UC-G network card 54 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Buffalo™ Wireless-G Ultra Small USB 2.0 Keychain Adapter is an easy, cost effective solution that enables you to wirelessly connect your Windows PC to the Internet via a 54Mbps Wireless network. Create a secure Wireless connection within minutes with the Buffalo™ AirStation One-Touch Secure System™ (AOSS™) and with the software router function share a Wireless connection with a gaming console, both features make this adapter the perfect solution for any home.
- The LED indicator displays the current signal strength which helps you to find the best location to connect easily
- The high gain antenna is adjustable from 0 to 180 degrees and you can change it to locate signal effectively
- Compact and portable.
- Reliable connectivity - designed to IEEE802.11g
- Wireless Connections up to 54Mbps
- Easy Set-up with AirStation One-Touch Secure System™ (AOSS™) or Wi-Fi Protected Setup (WPS)
- Software Router Function - share Wireless connections with gaming consoles
- Support Xlink-KAI for Wireless online gaming
- Supports WPA2, WPA-PSK (TKIP, AES) and 128/64bit WEP Security.

Short summary description Buffalo WLI-UC-G network card 54 Mbit/s:
This short summary of the Buffalo WLI-UC-G network card 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo WLI-UC-G, Wireless, USB, 54 Mbit/s, White

Long summary description Buffalo WLI-UC-G network card 54 Mbit/s:
This is an auto-generated long summary of Buffalo WLI-UC-G network card 54 Mbit/s based on the first three specs of the first five spec groups.

Buffalo WLI-UC-G. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 54 Mbit/s, Wi-Fi band: Single-band (2.4 GHz). Product colour: White

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Network
Maximum data transfer rate *
54 Mbit/s
Wi-Fi
Yes
Wi-Fi band
Single-band (2.4 GHz)
Frequency range
2,412 - 2,462 GHz
Security algorithms
WPA2
Design
Component for *
PC/Laptop
Product colour
White
Internal *
No
System requirements
Compatible operating systems
Win Vista, XP, 2000
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
-20 - 80%
Weight & dimensions
Weight
20 g
Other features
Compliance industry standards
IEEE802.11g, IEEE802.11b
Dimensions (WxDxH)
21 x 74 x 10 mm
Link/Act LED
Yes
Wireless connection
Yes
Brand Image Product code Product Stock Price from
Buffalo WLI-UC-G300N 300 Mbit/s Buffalo WLI-UC-G300N 300 Mbit/s
(show image)
WLI-UC-G300N-EU WLI-UC-G300N
Country Distributor
United Kingdom 1 distributor(s)