location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL B2360dn 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B2360dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
225-4035 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116091721 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97726
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL B2360dn 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 40 ppm
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 80000 pages per month
  • - Internal memory: 256 MB 800 MHz
Long product name DELL B2360dn 1200 x 1200 DPI A4 :
The long product name of DELL B2360dn 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

laser, mono, 1200 x 1200dpi, 256MB, 40ppm, USB, Ethernet 10/100/1000Base-T
More>>>
DELL B2360dn 1200 x 1200 DPI A4:
The official description of DELL B2360dn 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Offers Printing Speed of Up to 40 ppm (Letter) / 38 ppm (A4)
- 1200 x 1200 dpi Resolution allows for Impressive Looking Documents and Pictures
- Incorporates 256 MB memory
- Easily share printer over the network with high speed Gigabit Ethernet or optional wireless connectivity
- High-volume print capacity with a duty cycle of 80,000 pages per month

Enjoy printing with the high-performance processing provided by the Dell™ B2360dn Mono Laser Printer. With a true print resolution of up to 1200 x 1200 dpi, this printer provides high-quality printouts, high-speed printing and reliable performance. Get professional-quality prints at fast print speeds of up to 40 pages per minute (ppm) (letter) and 38 ppm (A4). Its 800 MHz processor and a generous 256 MB of onboard memory enable fast data processing. Easily connect to your network and enjoy fast network speeds with Gigabit Ethernet or optional wireless connectivity.

The Dell B2360dn Mono Laser Printer is able to meet high office printing demands reliably with a large duty cycle of up to 80,000 pages per month (maximum).You can reduce paper usage with automatic two-sided printing. Save toner and energy consumption by enabling Eco Mode functionality. Integrate your Dell printer seamlessly into a Windows® 8 environment. With such wide range of features, finish your print jobs quickly and efficiently with the Dell B2360dn Mono Laser Printer. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

Short summary description DELL B2360dn 1200 x 1200 DPI A4:
This short summary of the DELL B2360dn 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

DELL B2360dn, Laser, 1200 x 1200 DPI, A4, 40 ppm, Network ready, Black

Long summary description DELL B2360dn 1200 x 1200 DPI A4:
This is an auto-generated long summary of DELL B2360dn 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

DELL B2360dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 80000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 40 ppm. Display: LCD. Network ready. Product colour: Black

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Features
Maximum duty cycle *
80000 pages per month
Number of print cartridges *
1
Input & output capacity
Maximum input capacity
550 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Plain paper
Paper handling
ISO A-series sizes (A0...A9) *
A4
Non-ISO print media sizes
Letter
Ports & interfaces
Standard interfaces
USB 2.0
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
256 MB
Processor frequency
800 MHz
Design
Product colour *
Black
Display
LCD
Weight & dimensions
Weight
14,1 kg
Dimensions (WxDxH)
398 x 381 x 261 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-03-25 22:52:11
Uk has collected 10 expert reviews for DELL B2360dn 1200 x 1200 DPI A4 and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
itreviews.com
Updated:
2013-03-25 22:52:11
Nearly identical to the Dell B2360d that I recently reviewed, the Dell B2360dn adds only one feature: network support. However, that one feature makes a tremendous difference. The B2360d’s lack of network support makes it a niche product, as a mono laser...
Bottom line The Dell B2360dn monochrome laser delivers heavy-duty capability with fast speed and excellent paper handling...
80%
techadvisor.co.uk
Updated:
2013-05-18 01:19:42
Network-ready sub-£200 laser printers with highly capable paper handling facilities aren't particularly thick on the ground. But Dell is looking to partly recify that situation with the quietly impressive Dell B2360dn mono laser printer . And it achieves...
Bottom line The Dell isn't the best choice for top-speed high-quality text, but it still fares reasonably well in these areas. More crucially, it offers some very impressive paper handling for the money. If you need a cheap but robust page-churner to serve a number o...
80%
expertreviews.co.uk
Updated:
2014-09-06 01:17:55
The web admin interface covers basic status, and advanced settings including securityThis printer's main 250-page input cassette feels built to last, and there's a well-designed 50-page multipurpose feed above it. Adjust the cassette for A4 paper and it...
100%
trustedreviews.com
Updated:
2015-06-26 05:39:57
What is the Dell B2360d? Many printer companies offer variants of the models they sell, so their customers don't have to pay for features they're not going to use, and Dell's B2360d is just such an example. A mono laser with a high top speed, quoted at 38...
Good 500-sheet paper tray option, 60,000 page drum, Easy to use controls...
Bad Paper stop hides controls, No network or wireless connection, Poor shading in photos...
Bottom line Dell B2360d - Print Speeds Dell rates the B2360d at a very healthy 38ppm, surprisingly high for a printer in this class. When we ran our 5-page text test, we saw a speed of 21.4ppm, a good speed in its own right, but hardly 38ppm. The 5-page text and busi...
90%
Brand Image Product code Product Stock Price from
DELL 5100cn Colour 600 x 600 DPI A4 DELL 5100cn Colour 600 x 600 DPI A4
(show image)
210-13662 5100cn
DELL B3460dn 1200 x 1200 DPI A4 DELL B3460dn 1200 x 1200 DPI A4
(show image)
225-4019 B3460dn
DELL B2360d 1200 x 1200 DPI A4 DELL B2360d 1200 x 1200 DPI A4
(show image)
225-4034 B2360d
DELL B1260dn 1200 x 1200 DPI A4 DELL B1260dn 1200 x 1200 DPI A4
(show image)
210-40435 B1260dn
DELL B1160w 1200 x 1200 DPI A4 Wi-Fi DELL B1160w 1200 x 1200 DPI A4 Wi-Fi
(show image)
210-40394 B1160w