location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia E61i 7,11 cm (2.8") 1500 mAh Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E61i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0024770
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17667
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:08:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia E61i 7,11 cm (2.8") 1500 mAh Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7,11 cm (2.8") 320 x 240 pixels
  • - Bluetooth 1.2
  • - Single camera
  • - 1500 mAh
Long product name Nokia E61i 7,11 cm (2.8") 1500 mAh Silver :
The long product name of Nokia E61i 7,11 cm (2.8") 1500 mAh Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E61i (silver)
More>>>
Short summary description Nokia E61i 7,11 cm (2.8") 1500 mAh Silver:
This short summary of the Nokia E61i 7,11 cm (2.8") 1500 mAh Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia E61i, 7,11 cm (2.8"), 320 x 240 pixels, Silver

Long summary description Nokia E61i 7,11 cm (2.8") 1500 mAh Silver:
This is an auto-generated long summary of Nokia E61i 7,11 cm (2.8") 1500 mAh Silver based on the first three specs of the first five spec groups.

Nokia E61i. Display diagonal: 7,11 cm (2.8"), Display resolution: 320 x 240 pixels. Rear camera type: Single camera. Battery capacity: 1500 mAh. Product colour: Silver. Weight: 150 g

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 10:18:50
Uk has collected 43 expert reviews for Nokia E61i 7.11 cm (2.8") 1500 mAh Silver and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
zdnet.co.uk
Updated:
2011-08-02 10:18:48
Nokias E61i offers better build quality, a digital camera and a slimmer profile than its predecessor, the E61. Current users of the E61, however, may not be convinced that such tweaks are worth the upgrade.
Good Slim design, Good keyboard, Excellent voice functionality, 3G and WiFi...
Bad No HSDPA, No frontfacing camera...
Bottom line Nokias E61i offers better build quality, a digital camera and a slimmer profile than its predecessor, the E61. Current users of the E61, however, may not be convinced that such tweaks are worth the upgrade...
85%
itpro.co.uk
Updated:
2011-08-02 10:18:48
This revamped version of the E61 smartphone addresses many of the inherent problems of the original. Little things like slightly larger keys have a massive positive impact on usability, while the software functionality will give devices like the Apple...
Bottom line This revamped version of the E61 smartphone addresses many of the inherent problems of the original. Little things like slightly larger keys have a massive positive impact on usability, while the software functionality will give devices like the Apple...
67%
3g.co.uk
Updated:
2011-08-02 10:18:49
Nokia E61i Review by 3G.co.uk See 3Gs best deal on the Nokia E61i - click here Emailing "buddy" At 3GSM World Congress 2007 this year, Nokia introduced the second wave of the Nokia Eseries portfolio with a trio of feature packed devices - the Nokia...
89%
Zdnet.com.au
Updated:
2011-11-08 09:53:04
The E61i feels solid even though it sports a slimmer form factor than the E61. Click for more images Its been over a year since we looked at Nokias first batch of E series business phones designed for mobile professions. The Editors Choice Award-wi...
Good 2megapixel camera, Easy to use QWERTY keyboard, Big, bright display, Excellent connectivity options...
Bad Some navigation keys feel cramped, No HSDPA, Quite large...
Bottom line With the addition of a 2-megapixel camera and e-mail shortcuts, the E61i is a formidable work tool for business users and travellers.
76%
goodgearguide.com.au
Updated:
2011-11-08 09:53:04
Nokia has upgraded its flagship E-Series product, adding a digital camera and a number of cosmetic improvements to an already outstanding communications device. The E61i isnt a groundbreaking improvement over the previous E61 but a full QWERTY keyboar...
Good Keyboard, 2 megapixel camera, Design, Controls, Features and Connectivity, VoIP, Battery life...
Bad No HSDPA support The Final Word The E61i is a minor and mostly cosmetic upgrade to the E61, but it remains a fantastic smart phone overall.
Bottom line The E61i is a minor and mostly cosmetic upgrade to the E61, but it remains a fantastic smart phone overall.
90%
Mobile88.com
Updated:
2016-11-27 01:48:18
Nokia Malaysia (M) Sdn Bhd / Avaxx 1-300-88-1600 9/10 10/10 10/10 9/10 9.5/10+ Large widescreen+ Bluetooth and Infrared+ Protected MicroSD slot+ 3G capable+ 2.0 MP camera+ WiFi- Large physical size The Nokia E61i is an upgrade of the Nokia E61, poss...
95%
fhm.com.ph
Updated:
2016-11-27 01:48:18
Flat on the outside but definitely hefty on the inside. The Nokia E61i is a simple yet fantastic upgrade from its predecessor the E61. Now featuring a 2-megapixel camera at the back and an even slimmer chassis that tops off at only a little over 13mm, the...
0%