location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MP624 data projector 3000 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP624
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.Y1F77.Q3E show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26752
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ MP624 data projector 3000 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 3000 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 2500:1
  • - Screen size compatibility: 609,6 - 7620 mm (24 - 300") Number of colours: 16.78 million colours
  • - 2 W
  • - 285 W
Long product name BenQ MP624 data projector 3000 ANSI lumens DLP XGA (1024x768) :
The long product name of BenQ MP624 data projector 3000 ANSI lumens DLP XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MP624 / DLP / XGA (1024 x 768) / 3000 ANSI lumens / 2500:1 / 31/26 dB / F= 2.4 to 2.48, f=20.7 to 22.8 mm / D-sub / HDMI / S-Video
More>>>
BenQ MP624 data projector 3000 ANSI lumens DLP XGA (1024x768):
The official description of BenQ MP624 data projector 3000 ANSI lumens DLP XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy New Horizons of Silent Operations.
The BenQ MP624 delivers. Outside, it is sleek and savvy. Inside we've made advancements and refinements that cut operation noise down to a whisper. With 2500 lumens of brightness and 16.7 million colors at your command, the MP624 projects crispy and quietly, so you can present with confidence.

Designed in Every Detail

Silent Engineering means that we look everywhere for improvements. We've re-designed our color wheel for maximum absorption of noise and vibrations. We've also added a damper fixed between the MP624's color wheel and bracket for added reduction in noise and vibration.

Anti-Vibration Equals Added Quietness

Inside, our quiet-running cooling fan also includes a noise-absorbing sponge while rubberized components dampen vibration that can cause noise. Outside, high elasticity rubber stops resonance with table tops in its tracks.

Low-Obstruction Ventilation Design

We've designed for a smoother flow of air through the MP624. This lowers heat and allows exhaust fans to run at lower speeds for lower noise.

Short summary description BenQ MP624 data projector 3000 ANSI lumens DLP XGA (1024x768):
This short summary of the BenQ MP624 data projector 3000 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ MP624, 3000 ANSI lumens, DLP, XGA (1024x768), 2500:1, 609,6 - 7620 mm (24 - 300"), 16.78 million colours

Long summary description BenQ MP624 data projector 3000 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of BenQ MP624 data projector 3000 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

BenQ MP624. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focal length range: 20.7 - 22.8 mm, Zoom ratio: 1.1:1. Serial interface type: RS-232. RMS rated power: 2 W

Projector
Screen size compatibility *
609,6 - 7620 mm (24 - 300")
Projector brightness *
3000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2500:1
Number of colours
16.78 million colours
Horizontal scan range
31 - 82 kHz
Vertical scan range
48 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp power
200 W
Lens system
Focal length range
20.7 - 22.8 mm
Zoom ratio
1.1:1
Ports & interfaces
S-Video inputs quantity
1
Microphone in
Yes
Serial interface type *
RS-232
Ports & interfaces
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
Multimedia
RMS rated power
2 W
Number of built-in speakers
1
Power
Power consumption (typical) *
285 W
Weight & dimensions
Weight *
2,5 kg
Packaging content
Handheld remote control *
Yes
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
239 x 106,3 x 251 mm
Power requirements
100 - 240 V AC, 50/60 Hz
Lens system
F= 2.4 - 2.48
Connectivity technology
Wired
Video out
1 x D-Sub 15
RS-232 ports
1
Country Distributor
United Kingdom 1 distributor(s)