location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t5335z 1 GHz 480 g Black Armada 510

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t5335z
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XW887AT#ABB
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117359
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP t5335z 1 GHz 480 g Black Armada 510
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Marvell ARM Armada 510 1 GHz
  • - 1 GB DDR3-SDRAM
  • - 512 GB Flash
  • - Ethernet LAN
  • - EPEAT Silver, ENERGY STAR
Warranty: 3 years pick-up and return service (Certain restrictions apply)
Long product name HP t5335z 1 GHz 480 g Black Armada 510 :
The long product name of HP t5335z 1 GHz 480 g Black Armada 510. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Marvell ARM Armada 510 (1GHz), 1GB DDR3 SDRAM, 512 MB Flash, Marvell ARM video
More>>>
HP t5335z 1 GHz 480 g Black Armada 510:
The official description of HP t5335z 1 GHz 480 g Black Armada 510 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Too smart to be called zero, the HP t5335z Smart Client is a uniquely intelligent zero client that adapts to your environment. Deploy for Citrix XenDesktop with support for HDX, or choose VMware View or Microsoft Session Virtualization via rDesktop.

Features

Zero configuration
- HP Smart Clients include an installation wizard for quick host server configuration. Intelligence is then automatically inherited from the data center, which drastically reduces solution implementation and deployment time.
- Simply connect the HP Smart Client to the network and a user monitor, keyboard and mouse -- and you’re on. The user is up and running quickly with no local user interface and just three steps from log-on to productivity.

Zero management
- At each boot up, the HP t5335z Smart Client automatically identifies the assigned environment from the server in seconds – even if the client virtualization software has been transitioned to a new environment.
- The HP Smart Client receives seamless updates as needed without individual IT support or interrupting the user session.
- Users have the flexibility to use the Profile Editor to make connection or preference changes in just a few clicks. Fall-back Intelligence on the client allows users to stay connected even if the server is offline.

Zero compromise
- HP Auto-sensing technology automatically connects to the network and searches for the right Citrix, VMware or Microsoft client virtualization infrastructure and downloads everything it needs to deliver a robust user experience.
- Deploy HP Smart Clients with the peace of mind that if your client virtualization software changes your HP Smart Clients will adapt to your environment. Simply repurpose your HP Smart Client for another protocol, saving time and money.
- Powerful ARM processor technology produces low heat emissions and delivers a rich, 1080p multimedia computing experience in Citrix XenDesktop environments.
- The solid-state design of the HP t5335z is near silent and fits in your environment - even attached to the back of a monitor with the HP QuickRelease 1 - leaving no footprint for maximum workspace efficiency.
- HP Thin Clients are built to last with a computing platform designed for a complete lifecycle. And, these consistently reliable products are engineered and designed with quality in mind with a support community to back it up.

Short summary description HP t5335z 1 GHz 480 g Black Armada 510:
This short summary of the HP t5335z 1 GHz 480 g Black Armada 510 data-sheet is auto-generated and uses the product title and the first six key specs.

HP t5335z, 1 GHz, Marvell ARM, Armada 510, 1 GB, DDR3-SDRAM, 512 GB

Long summary description HP t5335z 1 GHz 480 g Black Armada 510:
This is an auto-generated long summary of HP t5335z 1 GHz 480 g Black Armada 510 based on the first three specs of the first five spec groups.

HP t5335z. Processor frequency: 1 GHz, Processor family: Marvell ARM, Processor model: Armada 510. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 512 GB, Storage media: Flash. Maximum graphics card memory: 224 MB. Audio system: 24-bit stereo

Processor
Processor frequency *
1 GHz
Processor family
Marvell ARM
Processor model
Armada 510
Memory
Internal memory *
1 GB
Internal memory type
DDR3-SDRAM
Storage
Total storage capacity *
512 GB
Storage media *
Flash
Card reader integrated
No
Graphics
Maximum graphics card memory
224 MB
Audio
Audio system
24-bit stereo
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
4
Microphone in
Yes
Headphone outputs
1
DVI-I ports quantity
1
Design
Product colour *
Black
Display
Display included *
No
Software
Operating system installed *
No
Power
Power supply
36 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Certificates
Country of origin
China
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
160 mm
Depth
120 mm
Height
31,5 mm
Weight
480 g
Other features
Compatible operating systems
Citrix XenApp 4.5 / 5 / 6 Citrix XenDesktop 4 / 5 Citrix Presentation Server 4.0 / 4.5 Windows Server 2008 / / 2008 R2 Remote Desktop Services Windows 2000/2003/ Terminal Server families Windows XP / Windows Vista / Windows 7 via RDP