location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SMX1000LCD uninterruptible power supply (UPS) 1 kVA 500 W 6 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMX1000LCD SmartPro 230V 1kVA 500W Line-Interactive UPS, Tower, LCD, USB, 6 Outlets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMX1000LCD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332125927 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96081
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 03:44:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SMX1000LCD uninterruptible power supply (UPS) 1 kVA 500 W 6 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Corrects under- and overvoltages from 171V to 266V
  • - 6 C13 outlets—3 surge-only
  • - Interactive LCD monitoring screen
  • - Monitoring of power conditions via PowerAlert software
  • - 11 min. runtime at half load; 3 min. at full load
Long product name Tripp Lite SMX1000LCD uninterruptible power supply (UPS) 1 kVA 500 W 6 AC outlet(s) :
The long product name of Tripp Lite SMX1000LCD uninterruptible power supply (UPS) 1 kVA 500 W 6 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartPro 230V 1kVA 500W Line-Interactive UPS, Tower, LCD, USB, 6 Outlets
More>>>
Tripp Lite SMX1000LCD uninterruptible power supply (UPS) 1 kVA 500 W 6 AC outlet(s):
The official description of Tripp Lite SMX1000LCD uninterruptible power supply (UPS) 1 kVA 500 W 6 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SMX1000LCD SmartPro® 230V 1kVA 500W Line-Interactive UPS provides battery backup and AC power protection against blackouts, brownouts, power surges and line noise that can damage electronics or destroy data. Ideal for backing up home/office workstations, media centers and home entertainment systems, the SMX1000LCD switches to battery mode in milliseconds to keep your connected equipment running long enough to save files and shut down safely with no data loss.

Featuring six C13 outlets and a C14 inlet that accepts a user-supplied AC power cord, the SMX1000LCD has an internal battery that provides 11 minutes of support at half load and three minutes at full load. It can also power an entry-level PC up to 60 minutes or a single DVR/VCR component up to three hours. Three of the six outlets provide surge protection only for printers and other non-essential devices. A front-panel LCD screen lets you configure settings and monitor operating data, such as voltage, battery and load statuses.

Automatic voltage regulation (AVR) maintains 230V nominal output over an input range of 171V to 266V without using battery power. EMI/RFI noise filtering improves your equipment’s performance and prevents damage. A 480-joule surge suppression rating protects your equipment from harmful power surges. With free downloadable PowerAlert® software, SMX1000LCD enables safe unattended system shutdown and file saves in case of a prolonged power failure.

Protects Mission-Critical Equipment
Provides fully regulated AC output for home/office workstations, media centers and home entertainment systems
Audible alarm signals loss of utility power or overload
6 C13 outlets—3 surge-only
C14 inlet accepts user-supplied AC power cord with country-specific plug
480-joule surge suppression rating

Reliable Battery Backup
Supports half load up to 11 min. and full load up to 3 min.
Powers entry-level PC up to 60 min. and a DVR/VCR component up to 3 hr.
96% line-power efficiency rating saves money in energy costs
Cold-start capability enables turn-on in battery mode during blackouts

Automatic Voltage Regulation (AVR)
Maintains 230V nominal output over input range of 171V–266V without using battery power

EMI/RFI Line Noise Filtering
Removes electromagnetic and radio frequency interference that can disrupt or damage equipment’s performance

Interactive LCD Screen
Front-panel LCD signals voltage, battery and load statuses
Supports multiple advanced user setup and operating preferences
Rotates for easy viewing in rack-mount or tower configurations

Communications Port
USB port enables data-saving unattended shutdown when used with PowerAlert software, available via FREE download from tripplite.eaton.com/products/power-alert

RJ45 Telephone/Ethernet Protection Jacks
Protect phone/DSL/fax/modem/Ethernet network against power surges

Short summary description Tripp Lite SMX1000LCD uninterruptible power supply (UPS) 1 kVA 500 W 6 AC outlet(s):
This short summary of the Tripp Lite SMX1000LCD uninterruptible power supply (UPS) 1 kVA 500 W 6 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SMX1000LCD, 1 kVA, 500 W, 230 V, 230 V, 220 V, 240 V

Long summary description Tripp Lite SMX1000LCD uninterruptible power supply (UPS) 1 kVA 500 W 6 AC outlet(s):
This is an auto-generated long summary of Tripp Lite SMX1000LCD uninterruptible power supply (UPS) 1 kVA 500 W 6 AC outlet(s) based on the first three specs of the first five spec groups.

Tripp Lite SMX1000LCD. Output power capacity: 1 kVA, Output power: 500 W, Input operation voltage (min): 230 V. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 6 AC outlet(s). Typical backup time at full load: 3 min, Typical backup time at half load: 11 min. Form factor: Tower, Product colour: Black, Cable length: 1,8 m. Width: 88,9 mm, Depth: 165,1 mm, Height: 300 mm

Features
Output power capacity *
1 kVA
Output power *
500 W
Input operation voltage (min) *
230 V
Input operation voltage (max) *
230 V
Output operation voltage (min)
220 V
Output operation voltage (max)
240 V
Maximum current
10 A
Surge energy rating
480 J
Surge protection
Yes
Audible alarm(s)
Yes
Country of origin
China
Ports & interfaces
AC outlet types
C13 coupler
Power plug
C14 coupler
AC outlets quantity
6 AC outlet(s)
Battery
Typical backup time at full load
3 min
Typical backup time at half load
11 min
Design
Form factor *
Tower
Cable length
1,8 m
Design
Product colour *
Black
Certification
CE (IEC 62040), GOST, SASO, CE Class B
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
88,9 mm
Depth
165,1 mm
Height
300 mm
Weight
6,62 kg
Package width
393,7 mm
Package depth
279,4 mm
Package height
364 mm
Package weight
7,3 kg
Logistics data
Master (outer) case width
400 mm
Master (outer) case length
279,4 mm
Master (outer) case height
276,1 mm
Master (outer) case weight
14,6 kg
Quantity per master (outer) case
2 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332125924
Other features
Non-operating relative humidity (non-condensing)
0 - 95%
Country Distributor
France 2 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)